EN
  • EN
  • DE

AM29F010B-70PC

Part No AM29F010B-70PC
Manufacturer Advanced Micro Devices
Catalog Hard To Find
Description 1 Megabit (128 K x 8-bit) CMOS 5.0 Volt-only, Uniform Sector Flash Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Micro Devices
Win Source Part Number 1143711-AM29F010B-70PC
Manufacturer Homepage www.amd.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AM29F010B-70PC CAD Model

Description

The AM29F010B-70PC is a 1 Mbit (128K x 8-Bit) CMOS Flash memory device manufactured by Advanced Micro Devices (AMD). It is designed for a broad spectrum of embedded applications, providing non-volatile storage for both code and data. Its key attributes include a fast read access time and low power consumption, rendering it ideal for systems prioritizing performance and energy efficiency.

Applications

  • Embedded systems
  • Industrial controllers
  • Networking devices
  • Telecommunication equipment
  • Automotive electronics

Features

  • 1 Mbit (128K x 8) organization
  • Fast Access Time: 70 ns
  • Single 5V Read, Erase, and Program Operation
  • Sector Erase Architecture
  • Low power consumption
  • CMOS process
  • Available in various package options (e.g., PLCC, TSOP)

Benefits

  • Fast Read Access: Enables swift retrieval of stored data and code, thus enhancing overall system performance.
  • Non-Volatile Storage: Preserves data integrity by retaining data even when power is removed.
  • Low Power Consumption: Reduces energy usage, making it well-suited for battery-operated or energy-sensitive applications.
  • Sector Erase: Allows for selective erasure of memory blocks, minimizing erase times and maximizing the lifespan of the memory.
  • High Endurance: Provides reliable operation over extended periods by withstanding a high number of erase/program cycles.
  • Wide Temperature Range: Performs reliably in challenging environmental conditions.

Additional Details

The AM29F010B-70PC leverages advanced CMOS technology to ensure both high performance and low power consumption. Its sector erase architecture allows specific memory blocks to be erased and reprogrammed without affecting other data. This is beneficial in applications where only parts of the memory require frequent updates. The device supports a single 5V power supply for read, erase and program operations. Available package options such as PLCC and TSOP give board designers mounting flexibility. Its rapid access time and feature set make it a dependable choice for numerous embedded system applications. Typically, this device is used to store firmware, configuration data, and other critical information that needs to persist through power cycles. It’s designed to meet the rigorous demands of industrial, automotive, and telecommunications sectors. Always consult the manufacturer's datasheet for specific operating conditions and programming instructions.

You May Also Be Interested in

Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess