EN
  • EN
  • DE
  • IT

AM29F200BT-90EC

Part No AM29F200BT-90EC
Manufacturer Advanced Micro Devices
Catalog Hard To Find
Description 2 Megabit (256 K x 8-Bit/128 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Micro Devices
Win Source Part Number 1143798-AM29F200BT-90EC
Manufacturer Homepage www.amd.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AM29F200BT-90EC CAD Model

Description

The AM29F200BT-90EC is a 2 Mbit, 5.0 Volt-only Flash memory device from Advanced Micro Devices (AMD). Organized as 262,144 bytes, this device combines high performance, low power consumption, and robust data retention, making it suitable for a range of embedded systems applications. The 'BT' designation typically indicates a top boot configuration.

Applications

  • Embedded systems requiring non-volatile memory
  • Microcontroller and microprocessor code storage
  • Data logging applications
  • Industrial control systems
  • Networking equipment

Features

  • High Performance: Fast access times for quick data retrieval and program execution.
  • Low Power Consumption: Reduces overall system power requirements, extending battery life in portable devices.
  • Single Voltage Operation: 5.0 Volt-only for simplified system design.
  • Sector Erase Architecture: Simplifies memory management and allows for selective data updates.
  • Automatic Sleep Mode: Minimizes power consumption during idle periods.
  • Erase Suspend/Resume: Allows interruption of erase operations for read or program operations.
  • Hardware Reset Pin: Provides a reliable method for resetting the device.
  • Top Boot Configuration: Designed to boot from the top of the memory array.

Benefits

  • Improved System Performance: Fast access times contribute to overall system responsiveness.
  • Extended Battery Life: Low power consumption is critical for portable devices.
  • Simplified System Design: Single voltage operation reduces the need for complex power management circuitry.
  • Efficient Memory Management: Sector erase architecture allows for targeted data updates, minimizing erase cycles.
  • Enhanced Data Security: Robust data retention ensures data integrity over long periods.

Additional Details

The AM29F200BT-90EC features a byte-wide interface and is available in various packages. The 90 in the part number indicates an access time of 90ns. The device is manufactured using advanced Flash memory technology, providing high reliability and endurance, making it well-suited for demanding embedded systems applications where reliable non-volatile memory storage and a top boot configuration are required.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess