EN
  • EN
  • DE

AM29LV641DL-120REF

Part No AM29LV641DL-120REF
Manufacturer Advanced Micro Devices
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 08+
Reference case TSOP48
Manufacturer Advanced Micro Devices
Manufacturer Homepage www.amd.com
Win Source Part Number 736916-AM29LV641DL-120REF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AM29LV641DL-120REF CAD Model

Description

The AM29LV641DL-120REF is a 64 Mbit, 3.0 Volt-only Flash memory device manufactured by Advanced Micro Devices (AMD). This device is organized as 4M words of 16 bits each. It offers a high-performance, low-power solution for embedded systems requiring non-volatile memory. The device features a single power supply operation for both read and write functions, simplifying system design and reducing power consumption.

Applications

  • Embedded systems requiring non-volatile memory
  • Networking equipment
  • Wireless communication devices
  • Industrial control systems
  • Consumer electronics

Features

  • Single Power Supply Operation: Operates from a single 3.0V power supply.
  • High Performance: Offers fast read access times suitable for demanding applications.
  • Sector Protection: Provides hardware sector protection to prevent accidental program or erase operations.
  • Low Power Consumption: Designed for low-power operation, extending battery life in portable devices.
  • Common Flash Interface (CFI): Supports the CFI standard for easy identification and programming.
  • Erase Suspend/Resume: Allows the interruption of an erase operation to read or program another sector, and then resume the erase.
  • Write Protection: Hardware write protection mechanism to prevent unintended data corruption.

Benefits

  • Simplified System Design: Single power supply operation reduces the complexity of power supply design.
  • Improved System Performance: Fast read access times enhance overall system performance.
  • Data Integrity: Sector protection and write protection features ensure data integrity.
  • Extended Battery Life: Low power consumption extends battery life in portable applications.
  • Easy Integration: CFI support simplifies integration with existing systems and programming tools.
  • Flexibility: Erase Suspend/Resume feature allows for more efficient memory management.

Additional Details

The AM29LV641DL-120REF features a 120 ns access time. It supports both synchronous and asynchronous operation. The device is available in various package options. It also incorporates advanced security features to protect stored data from unauthorized access. The operating temperature range is typically -40°C to +85°C, making it suitable for a wide range of environments.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8395 $58.0740
30+ $3.9709 $119.1270
46+ $3.8462 $176.9252
63+ $3.7226 $234.5238
81+ $3.5978 $291.4218
108+ $3.2259 $348.3972
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess