EN
  • EN
  • DE
  • IT

AM79C973BVD/W

Part No AM79C973BVD/W
Manufacturer Advanced Micro Devices
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 11+
Reference case TQFP
Manufacturer Advanced Micro Devices
Manufacturer Homepage www.amd.com
Win Source Part Number 722157-AM79C973BVD/W
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AM79C973BVD/W CAD Model

Description

The AM79C973BVD/W is a single-chip 10/100 Mbps Fast Ethernet controller from Advanced Micro Devices (AMD). This component is part of AMD's PCnet-FAST III family and is designed to provide high-performance Ethernet connectivity for a variety of embedded systems and network interface cards (NICs). It supports both 10BASE-T and 100BASE-TX Ethernet standards, providing flexibility in network deployment.

Applications

  • Network Interface Cards (NICs) for desktop computers.
  • Embedded systems requiring Ethernet connectivity.
  • Network printers and other networked peripherals.
  • Industrial automation equipment utilizing Ethernet communication.
  • Legacy network devices requiring 10/100 Mbps Ethernet support.

Features

  • Supports both 10BASE-T and 100BASE-TX Ethernet standards.
  • PCI interface for seamless integration with computer systems.
  • Integrated media access controller (MAC) and physical layer (PHY).
  • Full-duplex operation for increased network throughput.
  • Automatic MDI/MDIX crossover for simplified cabling.

Benefits

  • Provides reliable and high-performance Ethernet connectivity.
  • Simplifies system design with integrated MAC and PHY.
  • Reduces system cost by integrating multiple functions into a single chip.
  • Enhances network throughput with full-duplex operation.
  • Facilitates easy network setup with automatic MDI/MDIX crossover.

Additional Details

The AM79C973BVD/W integrates a media access controller (MAC) and a physical layer (PHY) into a single chip, reducing the number of external components required for Ethernet connectivity. It utilizes a PCI interface for easy integration into computer systems and supports full-duplex operation, enabling simultaneous transmission and reception of data for increased network throughput. The automatic MDI/MDIX crossover feature eliminates the need for crossover cables, simplifying network setup. The AM79C973BVD/W is a mature product designed for legacy systems and embedded applications where a reliable and cost-effective Ethernet solution is required. Its robust design and proven performance make it a suitable choice for a wide range of networking applications. The device is generally available in a variety of package types to suit different board-level assembly requirements.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.8422 $65.6844
5+ $26.9474 $134.7370
7+ $26.1053 $182.7371
9+ $25.2632 $227.3688
12+ $24.4212 $293.0544
16+ $21.8948 $350.3168
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,401 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess