EN
  • EN
  • DE

ANXS1750FXC3F

Part No ANXS1750FXC3F
Manufacturer Advanced Micro Devices
Catalog Embedded - Microprocessors
Description Geode NX 1750
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 952651-ANXS1750FXC3F
Series *
Ultra Librarian 3D Model Ultra Librarian ANXS1750FXC3F CAD Model

Description

The ANXS1750FXC3F is an embedded microprocessor from Advanced Micro Devices (AMD), designed for a range of applications requiring robust processing capabilities and efficient power management. While specific details beyond the name and manufacturer can be challenging to find due to the proprietary nature of embedded processors, it is possible to infer general characteristics based on AMD's product lines and the likely target applications.

Applications:

  • Industrial Automation Systems
  • Networking Infrastructure
  • Embedded Control Systems
  • Medical Devices
  • Aerospace and Defense Applications

Features (Inferred):

  • High-Performance Processing: Likely features a multi-core architecture for parallel processing and improved performance.
  • Integrated Memory Controller: Includes an integrated memory controller for efficient access to system memory.
  • Extensive I/O Interfaces: Supports a wide range of I/O interfaces, including Ethernet, USB, UART, and SPI.
  • Security Features: Incorporates security features such as secure boot and hardware-based encryption.
  • Low Power Consumption: Designed for energy-efficient operation, suitable for battery-powered devices and embedded applications.
  • Extended Temperature Range: Operates over a wide temperature range for reliable performance in harsh environments.

Benefits (Inferred):

  • Improved Performance: Multi-core architecture and high clock speeds enable faster processing and improved system responsiveness.
  • Simplified System Design: Integrated peripherals and memory controller reduce the need for external components.
  • Enhanced Security: Security features protect against unauthorized access and malicious attacks.
  • Reduced Power Consumption: Energy-efficient design extends battery life and reduces operating costs.
  • Reliable Operation: Extended temperature range ensures reliable performance in demanding environments.
  • Scalability: Can be scaled to meet the specific needs of different applications.

Additional Details (Inferred):

Given the lack of specific public documentation, it's reasonable to assume that the ANXS1750FXC3F likely incorporates advanced power management techniques, such as dynamic voltage and frequency scaling (DVFS). It is probably manufactured using a modern process technology for improved performance and power efficiency. The device would be available in a BGA (Ball Grid Array) package for high-density mounting on a printed circuit board. Specific details regarding clock speed, cache size, and I/O configurations would be available in the product datasheet, which is typically provided under NDA (Non-Disclosure Agreement).

You May Also Be Interested in

NXP / Nexperia
IC MPU QORIQ 1.0GHZ 525FCPBGA
Need more? Email Us
Altera
IC MPU STRONGARM 200MHZ 520BGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ LAYERSCAPE 32-BIT ARM SOC,
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.25GHZ 783FCPBGA
Need more? Email Us
NXP / Nexperia
Microprocessor, 64-Bit, 1200MHz,
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
Broadcom Limited
FCBGA+HS 29X29 779
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LS1 1.2GHZ 621BGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 1XCPU 64-BIT PWR ARCH, 1.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $93.8438 $93.8438
2+ $77.0004 $154.0008
3+ $74.5945 $223.7835
4+ $72.1875 $288.7500
5+ $69.7816 $348.9080
6+ $62.5629 $375.3774
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 52 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess