EN
  • EN
  • DE

HD8750WCGH

Part No HD8750WCGH
Manufacturer Advanced Micro Devices
Catalog Embedded - Microprocessors
Description Phenom X4 8750 Socket AM2+ (940)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 952927-HD8750WCGH
Series *
Ultra Librarian 3D Model Ultra Librarian HD8750WCGH CAD Model

Description

The AMD HD8750WCGH is an embedded microprocessor designed for a variety of applications requiring robust processing power and integrated graphics capabilities. This processor offers a balance of performance and power efficiency, making it suitable for use in industrial control systems, digital signage, and embedded computing platforms.

Applications:

  • Industrial Automation Systems
  • Digital Signage
  • Point-of-Sale (POS) Terminals
  • Thin Clients
  • Gaming Machines

Features:

  • Integrated AMD Radeon Graphics: Provides enhanced graphics processing capabilities for rendering high-resolution displays and visual content.
  • Multiple Display Support: Enables connectivity to multiple monitors or displays, expanding the visual workspace.
  • Low Power Consumption: Optimizes energy efficiency for extended operation in embedded applications.
  • Advanced Security Features: Incorporates hardware-based security technologies to protect against unauthorized access and data breaches.
  • Multiple Cores: Offers multi-core processing for improved multitasking and parallel processing performance.
  • Extended Temperature Range: Designed for reliable operation in harsh environmental conditions.

Benefits:

  • Improved Graphics Performance: Enhances the visual experience for end-users with integrated Radeon graphics.
  • Enhanced Multitasking: Multi-core architecture enables efficient handling of multiple applications simultaneously.
  • Reduced Power Consumption: Low power design minimizes energy usage and extends battery life in portable devices.
  • Increased System Reliability: Built-in security features protect against cyber threats and data breaches.
  • Versatile Connectivity: Supports a wide range of display and peripheral connections for seamless integration.
  • Durability in Harsh Environments: Extended temperature range ensures reliable performance in challenging operating conditions.

Additional Details:

The AMD HD8750WCGH embedded microprocessor typically includes features such as DDR3 memory support, integrated I/O interfaces (USB, SATA, Ethernet), and support for various operating systems, including Windows Embedded and Linux. The specific technical specifications, such as clock speed, cache size, and thermal design power (TDP), may vary depending on the specific configuration and OEM implementation. It is crucial to refer to the manufacturer's documentation for detailed specifications and compatibility information.

You May Also Be Interested in

IBM
IBM25PPC750 - POWERPC 750GX RISC / Microprocessor IC *
Need more? Email Us
Broadcom Limited
QUAD CORE A57 STRATAGX PRODUCT; / Microprocessor IC *
Need more? Email Us
Rochester Electronics
PARALLEL I/O PORT, 22 I/O, NMOS, / Microprocessor IC *
Lowest to $9.4133
Broadcom Limited
AU1550 MIPS PROCESSOR 333MHZ / Microprocessor IC *
Need more? Email Us
Cirrus Logic Inc.
IC MPU EP9 200MHZ 352BGA
Lowest to $37.9914
Broadcom Limited
QUAD CORE A57 STRATAGX PRODUCT / Microprocessor IC *
Need more? Email Us
Intel
IC MPU IAPX86 5MHZ 40CDIP
Lowest to $2.1853
Advanced Micro Devices
IC MPU 33MHZ 145PGA
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC / Microprocessor IC *
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess