EN
  • EN
  • DE

PIC16C54-10I/SS

Part No PIC16C54-10I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description EPROM/ROM-Based 8-Bit CMOS Microcontroller Series
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 16C
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 10MHz
Peripherals POR, WDT
Number of I/O 12
Program Memory Size 768B (512 x 12)
Program Memory Type One Time Programmable(OTP)
RAM Size 25 x 8
Supply Voltage 4.5 V ~ 5.5 V
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Package 20-SSOP (0.209", 5.30mm Width)
Manufacturer Package 20-SSOP
RoHS State Request Verification
Win Source Part Number 1237784-PIC16C54-10I/SS
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name PIC16C54
Introduction Date August 19, 1998
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2019
Ultra Librarian 3D Model Ultra Librarian PIC16C54-10I/SS CAD Model

Description

The PIC16C54-10I/SS is a part of Microchip Technology's extensive range of microcontrollers, which are renowned for their efficiency and reliability. This particular model is a member of the PIC16C family, which is well-suited for applications in automation, consumer electronics, and automotive industries, among others.

Key Features

  • High-Performance RISC CPU: It features a reduced instruction set computing (RISC) architecture that enables the PIC16C54-10I/SS to perform tasks efficiently with a minimum number of instructions.
  • Operating Speed: This microcontroller operates at a speed of 10 MHz, which provides a robust platform for applications that require a balance between power consumption and processing capability.
  • Program Memory: It comes with 512 words of EPROM, allowing for the storage of essential programs and routines.
  • I/O Ports: The device includes 12 I/O pins, providing ample connectivity for peripherals and other components in a system.
  • Instruction Set: It supports a versatile set of 33 instructions, which simplifies programming and can lead to smaller code size and faster execution.
  • Temperature Range: The industrial temperature range of -40°C to +85°C ensures reliable operation in extreme conditions, making it suitable for a wide range of environments.
  • Package: It is available in a 20-pin SSOP (Shrink Small Outline Package), which is ideal for space-constrained applications.

Applications

The PIC16C54-10I/SS is designed for a broad array of applications, including but not limited to:

  • Automotive systems
  • Consumer electronics
  • Industrial automation
  • Home appliances
  • Security systems

Why Choose the PIC16C54-10I/SS?

The PIC16C54-10I/SS from Microchip Technology is a reliable, cost-effective solution for designers looking for a microcontroller with a solid balance of performance and power efficiency. Its robust instruction set, coupled with the flexibility of its I/O options, makes it an excellent choice for a multitude of embedded system applications. The durable and compact SSOP packaging further enhances its appeal for designs where space is at a premium.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess