EN
  • EN
  • DE

W78E51BP-40

Part No W78E51BP-40
Manufacturer Winbond Electronics
Catalog Embedded - Microcontrollers
Description 8-BIT MTP MICROCONTROLLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Winbond Electronics
Win Source Part Number 410071-W78E51BP-40
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian W78E51BP-40 CAD Model

Description

The W78E51BP-40 is a microcontroller manufactured by Winbond Electronics, built around the 8051 core. The 'BP' likely indicates specific packaging or feature enhancements, and the '40' suggests a clock speed of 40 MHz. It is designed for a range of embedded control applications requiring moderate processing power and reliability.

Applications

  • Industrial Automation: Suitable for control tasks in industrial settings, such as motor control, sensor monitoring, and basic process automation.
  • Consumer Electronics: Found in appliances, toys, and other consumer products needing microcontroller control.
  • Security Systems: Used in alarm systems, access control panels, and security devices.
  • Instrumentation: Implemented in digital meters and measurement equipment.
  • Embedded Systems: General purpose microcontroller for diverse embedded applications.

Features

  • 8051 Core: Utilizes the industry-standard 8051 instruction set architecture.
  • Flash Memory: Includes on-chip Flash memory for program storage and easy updates.
  • RAM: Offers internal RAM for data storage and processing during runtime.
  • Timers/Counters: Features multiple timers and counters for timing control and event counting.
  • Serial Interface: Provides a UART for serial communication.
  • Parallel I/O: Offers several programmable parallel I/O ports for interfacing with external devices.
  • Interrupt System: Supports a flexible interrupt system for handling asynchronous events.

Benefits

  • Easy to Program: The 8051 core is widely understood and well-supported, simplifying the programming process.
  • Cost-Effective: Provides a good balance of performance and cost.
  • Wide Availability: The 8051 architecture benefits from a large user base and ample resources.
  • Versatile: Suitable for a broad range of embedded control applications.
  • Reliable: Winbond is a reputable manufacturer known for producing reliable microcontrollers.

Additional Details

The W78E51BP-40 typically operates on a 5V power supply. Specific package options depend on the exact model. Detailed specifications, including Flash memory and RAM capacity, should be confirmed using the official Winbond datasheet. The inclusion of Flash memory enables easy reprogramming and firmware updates. The 'BP' designation might indicate specific package type or feature enhancements, requiring a closer look at the datasheet.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess