EN
  • EN
  • DE

LPC2138FBD64/01,15

Part No LPC2138FBD64/01,15
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description ARM Microcontrollers - MCU ARM7 512KF/32KR/ADC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Series LPC2100
Mounting Style SMD/SMT
Package / Case LQFP-64
Core ARM7TDMI-S
Program Memory Size 512 kB
Data Bus Width 32 bit/16 bit
ADC Resolution 10 bit
Maximum Clock Frequency 60 MHz
Number of I/Os 47 I/O
Data RAM Size 32 kB
Supply Voltage - Min 3 V
Supply Voltage - Max 3.6 V
Minimum Operating Temperature - 40 C
Maximum Operating Temperature + 85 C
Packaging Tray
Height 1.4 mm
Length 10 mm
Product MCUs
Program Memory Type FLASH
Width 10 mm
Brand NXP Semiconductors
Interface Type I2C, SPI, SSP, UART
DAC Resolution 10 bit
Number of ADC Channels 8 Channel
Number of Timers/Counters 2 Timer
Processor Series LPC21
Product Type ARM Microcontrollers - MCU
Standard Pack Qty 160
Subcategory Microcontrollers - MCU
Ultra Librarian 3D Model Ultra Librarian LPC2138FBD64/01,15 CAD Model

Description

The NXP LPC2138FBD64/01,15 is a robust microcontroller that is part of the widely acclaimed LPC2100 family, designed to offer a perfect blend of power, performance and flexibility. This 32-bit microcontroller is based on a 16/32-bit ARM7TDMI-S CPU with real-time emulation and embedded trace support, which makes it ideal for embedded applications requiring high levels of control and processing power.

Key Features

  • CPU: 16/32-bit ARM7TDMI-S processor with a wide range of operating frequencies up to 70 MHz.
  • Memory: Includes 512 KB of on-chip Flash memory with In-System Programming (ISP) and In-Application Programming (IAP) capabilities, alongside 32 KB of static RAM (SRAM).
  • Advanced Interrupt System: Vectored Interrupt Controller with configurable priorities and vector addresses for enhanced interrupt handling.
  • Timers: Multiple 32-bit timers, a Real-Time Clock, and a Watchdog Timer for precise timing operations.
  • Serial Communication: Features UARTs, SPI, SSP, and I2C serial interfaces for versatile communication options.
  • PWM: Includes multiple PWM channels for accurate pulse width modulation suitable for motor control and other applications.
  • ADC: Equipped with a 10-bit Analog-to-Digital Converter with multiple channels for interfacing with analog sensors and devices.
  • General Purpose I/O: A large number of configurable GPIO pins for interfacing with external hardware.
  • Package: Available in a compact 64-pin LQFP package that is suitable for space-constrained applications.

Applications

With its powerful feature set, the LPC2138FBD64/01,15 is well-suited for a variety of applications, including industrial control systems, medical equipment, automotive electronics, and consumer products. Its ability to handle complex tasks with ease makes it a go-to choice for designers looking to create sophisticated systems with a single, integrated chip.

Design Support

NXP provides comprehensive design support for the LPC2138FBD64/01,15, including technical documentation, development tools, software libraries, and a supportive community forum. This extensive support helps to streamline the development process, from initial design to final production, ensuring a successful product launch.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.9096 $55.3672
14+ $7.4090 $103.7260
21+ $7.1587 $150.3327
31+ $6.6581 $206.4011
40+ $6.4078 $256.3120
49+ $6.1575 $301.7175
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,630 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess