EN
  • EN
  • DE

P83C654EBB/592

Part No P83C654EBB/592
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer NXP
Win Source Part Number 343432-P83C654EBB/592
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P83C654EBB/592 CAD Model

Description

NXP P83C654EBB/592 Microcontroller

The NXP P83C654EBB/592 is a robust 8-bit microcontroller that combines versatility with performance for a wide range of embedded applications. This microcontroller is part of the NXP 80C51 family, known for its reliability and ease of use. It is designed to meet the needs of demanding applications that require a high level of control and processing power.

At the heart of the P83C654EBB/592 is a high-performance 8-bit CPU which operates at a maximum frequency of 16 MHz. This allows for swift execution of instructions and efficient handling of operations. The device also features 16KB of on-chip ROM that can be used to store application code, ensuring quick access to the program instructions for faster execution.

The microcontroller is equipped with 256 bytes of RAM, providing sufficient space for data storage and manipulation during operation. Additionally, it offers a variety of peripherals that enhance its functionality, including four 8-bit I/O ports, three 16-bit timers/counters, and a serial communication controller, which supports multiple serial communication protocols.

One of the key features of the P83C654EBB/592 is its power-saving modes. It offers idle and power-down modes that significantly reduce power consumption, making it an ideal choice for battery-operated devices or applications where power efficiency is a critical concern. Moreover, the microcontroller supports a wide voltage range, which provides flexibility in terms of power supply design and compatibility with other components in the system.

For enhanced security and data integrity, the P83C654EBB/592 includes a watchdog timer that can reset the system in the event of a software malfunction or runaway code. This ensures that the system remains operational and reliable under various conditions.

In summary, the NXP P83C654EBB/592 offers a blend of performance, power efficiency, and integrated features that make it a suitable choice for a diverse array of embedded systems, from industrial control to consumer electronics. Its robust design and comprehensive feature set ensure that developers have all the tools they need to create sophisticated and reliable products.

You May Also Be Interested in

Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess