EN
  • EN
  • DE

PALCE16V8H-15JC

Part No PALCE16V8H-15JC
Manufacturer Advanced Micro Devices
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description EE CMOS 20-Pin Universal Programmable Array Logic
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Advanced Micro Devices
Win Source Part Number 1235232-PALCE16V8H-15JC
Manufacturer Homepage www.amd.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PALCE16V8H-15JC CAD Model

Description

The PALCE16V8H-15JC is a high-performance Programmable Array Logic (PAL) device manufactured by Advanced Micro Devices (AMD). It's designed for implementing custom logic functions in a variety of digital systems. The '16V8' designation indicates its architecture, offering a flexible combination of AND and OR gates that can be configured to perform a wide range of logic operations.

Applications

  • Address decoding
  • State machine implementation
  • Glue logic
  • Peripheral control
  • Combinatorial logic functions

Features

  • Programmable Logic: Can be programmed to implement a variety of custom logic functions.
  • High Speed: 15ns propagation delay ensures fast operation.
  • Flexible Architecture: 16V8 architecture offers a versatile combination of AND and OR gates.
  • Low Power Consumption: Utilizes CMOS technology for low power operation.
  • Electrically Erasable: Can be erased and reprogrammed multiple times.
  • Security Fuse: Includes a security fuse to prevent unauthorized access to the programmed logic.

Benefits

  • Reduced Component Count: Replaces multiple discrete logic gates, simplifying board layout and reducing component count.
  • Increased System Flexibility: Allows for easy modification and customization of logic functions.
  • Improved System Performance: High-speed operation improves overall system performance.
  • Reduced Power Consumption: Low power consumption extends battery life in portable applications.
  • Enhanced Security: Security fuse protects the programmed logic from unauthorized access.

Additional Details

The PALCE16V8H-15JC is programmed using a dedicated PAL programmer. The specific programming algorithm and device specifications can be found in the device's datasheet. The datasheet also provides information on the internal architecture, timing characteristics, and pinout details. It typically uses a JEDEC file for programming.

You May Also Be Interested in

Lattice Semiconductor Corporation
High Performance E2CMOS PLD Generic Array Logic
Lowest to $1.6817
Lattice Semiconductor Corporation
IC CPLD 8MC 15NS 20PLCC
Lowest to $5.3788
Lattice Semiconductor Corporation
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 8MC 15NS 24DIP
Lowest to $6.6428
Lattice Semiconductor Corporation
IC CPLD 8MC 15NS 24DIP
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 8MC 25NS 20DIP
Lowest to $13.0573
Lattice Semiconductor Corporation
IC CPLD 8MC 10NS 24DIP
Need more? Email Us
Amd
IC CPLD 256MC 10.8NS 208QFP /
Lowest to $14.6408
Lattice Semiconductor Corporation
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess