EN
  • EN
  • DE

PALCE16V8H-15PC

Part No PALCE16V8H-15PC
Manufacturer Advanced Micro Devices
Description EE CMOS 20-Pin Universal Programmable Array Logic
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Advanced Micro Devices
Win Source Part Number 1235233-PALCE16V8H-15PC
Manufacturer Homepage www.amd.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PALCE16V8H-15PC CAD Model

Description

The PALCE16V8H-15PC is a high-performance, low-power Erasable Programmable Logic Device (EPLD) manufactured by Advanced Micro Devices (AMD). This device belongs to the PALCE16V8 family and is designed for a wide range of logic applications, offering programmable logic solutions with enhanced speed and flexibility. It is commonly used in various digital systems to implement custom logic functions and control circuitry.

Applications:

  • Address decoders
  • Peripheral controllers
  • State machines
  • Timing circuits
  • Glue logic for microprocessors
  • Custom logic functions in embedded systems

Features:

  • Electrically Erasable CMOS Technology: Allows for easy reprogramming
  • High Speed: 15ns propagation delay
  • Low Power Consumption: Reduces system power requirements
  • Eight Output Logic Macrocells (OLMCs): Provides flexible output configurations
  • Programmable Output Polarity: Allows for active-high or active-low outputs
  • Input Transition Slew Rate Control: Minimizes ground bounce

Benefits:

  • Flexibility in Design: Programmable logic allows for easy modification and adaptation to changing requirements.
  • Fast Performance: 15ns propagation delay enables high-speed operation in demanding applications.
  • Low Power Consumption: Reduces overall system power consumption, improving efficiency.
  • Reduced Component Count: Integrates multiple logic functions into a single chip, saving board space and reducing system cost.
  • Easy Prototyping: Electrically erasable feature allows for quick prototyping and debugging.

The PALCE16V8H-15PC is fabricated using advanced CMOS technology, ensuring low power consumption and high performance. It features eight output logic macrocells (OLMCs) that can be individually configured as either combinatorial or registered outputs. This flexibility allows designers to implement a wide variety of logic functions using a single device. The device also includes programmable output polarity, allowing each output to be configured as either active-high or active-low. This feature simplifies interface design and eliminates the need for external inverters.

The device is programmed using standard PAL programmers and supports JEDEC programming formats. Its electrically erasable feature allows for easy reprogramming, making it ideal for prototyping and iterative design. The PALCE16V8H-15PC is available in a variety of packages, including DIP and PLCC, to suit different application requirements. The device's high performance, low power consumption, and flexibility make it a popular choice for a wide range of logic applications.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3456 $60.5520
105+ $1.1042 $115.9410
165+ $1.0695 $176.4675
225+ $1.0349 $232.8525
290+ $1.0002 $290.0580
390+ $0.8974 $349.9860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,700 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess