EN
  • EN
  • DE

PALCE16V8H-25PC

Part No PALCE16V8H-25PC
Manufacturer Advanced Micro Devices
Description EE CMOS 20-Pin Universal Programmable Array Logic
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Advanced Micro Devices
Win Source Part Number 1235241-PALCE16V8H-25PC
Manufacturer Homepage www.amd.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PALCE16V8H-25PC CAD Model

Description

The PALCE16V8H-25PC is a Programmable Array Logic (PAL) device manufactured by Advanced Micro Devices (AMD). It's a versatile and configurable logic device used for implementing custom digital logic functions. The device offers programmable AND and fixed OR arrays, allowing designers to create various combinational and sequential logic circuits.

Applications

  • Address Decoders: Used in memory systems as address decoders to select memory locations.
  • State Machines: Employed in implementing state machines for controlling sequential operations.
  • Peripheral Controllers: Utilized as peripheral controllers for interfacing with various devices and sensors.
  • Glue Logic: Found in glue logic applications to connect and interface different digital components.
  • Timing Circuits: Integrated into timing circuits for generating control signals and timing sequences.

Features

  • Programmable AND Array: Features a programmable AND array, allowing customization of logic functions.
  • Fixed OR Array: Incorporates a fixed OR array, simplifying the logic implementation process.
  • Input/Output Cells: Provides configurable input/output (I/O) cells for flexible interfacing.
  • High Speed: Offers high-speed operation for fast logic processing.
  • Low Power Consumption: Designed for low power consumption, suitable for battery-powered applications.

Benefits

  • Customizable Logic: Enables the implementation of custom digital logic functions.
  • Simplified Design: Simplifies the design process with its programmable AND and fixed OR arrays.
  • Flexible Interfacing: Allows for flexible interfacing with various devices and systems.
  • Fast Processing: Provides fast logic processing with its high-speed operation.
  • Energy Efficiency: Minimizes power consumption, extending battery life in portable applications.

Technical Specifications

The PALCE16V8H-25PC has a propagation delay of 25 ns. It operates with a supply voltage of 5V and offers various output configurations. The device is available in DIP and PLCC packages.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $3.0261 $60.5220
47+ $2.4833 $116.7151
73+ $2.4059 $175.6307
100+ $2.3273 $232.7300
129+ $2.2499 $290.2371
172+ $2.0178 $347.0616
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess