EN
  • EN
  • DE

A17301PUCFTN

Part No A17301PUCFTN
Manufacturer Allegro MicroSystems, LLC
Catalog Position Sensors - Angle, Linear Position Measuring
Description 3-WIRE TRUE ZERO-SPEED DIFFERENT / Hall Effect Sensor Linear, Rotary Position External Magnet, Not Included PC Pin
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
Mfr Allegro MicroSystems
Package Tape & Reel (TR) Cut Tape (CT)
For Measuring Linear, Rotary Position
Technology Hall Effect
Output Analog Voltage
Output Signal Clockwise Increase
Actuator Type External Magnet, Not Included
Voltage - Supply 4V ~ 26.5V
Mounting Type Through Hole
Termination Style PC Pin
Temperature Range - Operating -40°C ~ 160°C (TA)
Package / Case 3-SIP Module
Base Product Number A17301
Standard Package 4,000
MSL Level Vendor Undefined
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1347186-A17301PUCFTN
Ultra Librarian 3D Model Ultra Librarian A17301PUCFTN CAD Model

Description

The A17301PUCFTN is a Hall-effect linear position sensor that is designed for use in linear and rotary position sensing applications. It has an external magnet actuator type that is not included and outputs an analog voltage signal.

  • Actuator Type: external magnet (not included)
  • Output: analog voltage signal
  • Voltage Supply: 4V to 26.5V
  • Temperature Range: -40°C to 160°C
  • Package: 3-SIP module
  • Standard Package: 4,000
  • Application: industrial applications

You May Also Be Interested in

Honeywell
POTENTIOMETER
Lowest to $8.6816
Melexis Technologies NV
SENSOR ROTARY 360DEG SMD
Lowest to $115.6717
Allegro MicroSystems, LLC
PROGRAMMABLE ANGLE SENSOR IC WIT
Need more? Email Us
Melexis Technologies NV
SENSOR RTRY/LNR ANLG/PWM 16TSSOP
Lowest to $40.6249
Melexis Technologies NV
SENSOR ROTARY 360DEG SMD
Need more? Email Us
Honeywell
SPEED AND POSITION
Need more? Email Us
Melexis Technologies NV
SENSOR ROTARY 360DEG SMD
Need more? Email Us
Melexis Technologies NV
SENSOR ROTARY 360DEG SMD
Need more? Email Us
Melexis Technologies NV
SENSOR ROTARY 360DEG SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess