BLX056BJD-ASB

Part No BLX056BJD-ASB
Manufacturer Honeywell
Catalog Position Sensors - Angle, Linear Position Measuring
Description POTENTIOMETER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications

Category Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
Mfr Honeywell
Package Bulk
Product Status Obsolete
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN OBSOLETE
Win Source Part Number 995176-BLX056BJD-ASB

Description

The Honeywell BLX056BJD-ASB is an angle and linear position measuring sensor. It is designed for applications that require precise angle and position measurements. The BLX056BJD-ASB comes in a bulk package and has a moisture sensitivity level (MSL) of 1 (Unlimited). This sensor is ideal for applications such as robotics, industrial automation, and motion control systems. Please note that the BLX056BJD-ASB is an obsolete product and may not be readily available in the market.

You May Also Be Interested in

Infineon Technologies
SENSOR ANGLE 360DEG SMD
Lowest to $3.7690
Monolithic Power Systems Inc.
SENSOR ANGLE SMD
Lowest to $1.8229
Honeywell
RPN SINGLE OUTPUT STYLE 90DEG / Rotary Position Sensor 30V 30MCycles Analog Output Automotive 3-Pin
Need more? Email Us
Melexis Technologies NV
SENSOR ROTARY 360DEG PC PIN
Need more? Email Us
ams
SENSOR ANGLE 360DEG SMD
Lowest to $2.9620
Bourns Inc.
SENSOR LINEAR 12.7MM WIRE LEADS / Resistive Sensor Linear Position Round Shaft Wire Leads
Need more? Email Us
Infineon Technologies
IC ANGLE SENSOR 5.0 V
Lowest to $6.5164
CISCO
Lowest to $361.1120
Honeywell
SENSOR ANGLE 100DEG WIRE LEADS
Need more? Email Us

Top Sellers

STMicroelectronics
IC MCU 32BIT 1MB FLASH 64LQFP
Lowest to $2.2922
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $3.6528
Texas Instruments
DGTL ISO 2.5KV 2CH I2C 8SOIC
Lowest to $0.7307
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $5.5887
STMicroelectronics
iNEMO inertial module: always-on 3D accelerometer and 3D gyroscope
Lowest to $0.9964
Texas Instruments
IC REG LDO ADJ 0.15A 8MSOP
Lowest to $0.4428
NXP
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $4.5845
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT23-6
Lowest to $0.0480
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.0211
Nordic Semiconductors
IC RF TXRX+MCU 802.15.4 73VFQFN
Lowest to $2.6852
Marvell
IC TXRX FULL/HALF 4/4 56QFN / 4/4 Transceiver Full, Half IEEE 802.3, IEEE 1588 56-QFN (8x8)
Lowest to $2.4669
Bourns Inc.
TVS DIODE 7VWM/12VWM SOT23
Lowest to $0.2838
STMicroelectronics
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $0.2728
Texas Instruments
DDR Termination Regulator 2.375V to 3.5V 10-Pin VSON EP T/R / IC REG SINK/SOURCE DDR 10-SON
Lowest to $0.0996

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
7+ $7.5165 $52.6155
17+ $6.1674 $104.8458
26+ $5.9747 $155.3422
35+ $5.7820 $202.3700
45+ $5.5892 $251.5140
60+ $5.0110 $300.6600
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate shipping
Enter your destination to get a shipping estimate

*
Availability: 310 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention