EN
  • EN
  • DE

PALCE20V8H-5JC

Part No PALCE20V8H-5JC
Manufacturer Advanced Micro Devices
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description EE CMOS 24-Pin Universal Programmable Array Logic
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Advanced Micro Devices
Win Source Part Number 1235270-PALCE20V8H-5JC
Manufacturer Homepage www.amd.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PALCE20V8H-5JC CAD Model

Description

The PALCE20V8H-5JC is a high-performance Electrically Erasable Programmable Logic Device (EEPLD) manufactured by Advanced Micro Devices (AMD). It's a versatile device used to implement custom logic functions. The 'PALCE20V8' indicates a programmable array logic device with electrically erasable cells, 20 inputs/outputs, and 8 outputs. The 'H' signifies high-speed performance and '-5' usually refers to the propagation delay of 5 nanoseconds, and 'JC' likely indicates the package type (e.g., ceramic J-lead chip carrier).

Applications

  • Address Decoding: Generating chip select signals for memory and peripheral devices.
  • Combinatorial Logic: Implementing custom logic functions such as AND, OR, and XOR gates.
  • State Machines: Designing sequential circuits with defined states and transitions.
  • Data Multiplexing: Selecting one of several data inputs to be routed to a single output.
  • Peripheral Control: Generating control signals for peripheral devices such as timers, counters, and UARTs.

Features

  • Electrically Erasable: Allows for reprogrammability, enabling design changes without replacing the device.
  • Programmable AND Array: Enables customization of logic functions.
  • Fixed OR Array: Combines the outputs of the AND gates.
  • Registered Outputs: Provides clocked outputs for sequential logic.
  • High Speed: Offers fast propagation delays for time-critical applications.
  • Low Power Consumption: Minimizes power drain in battery-powered applications.
  • TTL Compatibility: Compatible with standard TTL logic levels.

Benefits

  • Flexible Logic Implementation: Enables customization of logic functions to meet specific application requirements.
  • Reprogrammability: Allows for easy design modifications and updates.
  • Reduced Chip Count: Replaces multiple discrete logic gates with a single device.
  • Improved System Performance: High speed and low propagation delays enhance system performance.
  • Simplified Design: Simplifies circuit design and reduces board space.
  • Faster Time to Market: Allows for rapid prototyping and development of custom logic circuits.

Consult the AMD datasheet for the PALCE20V8H-5JC for comprehensive technical specifications, including logic configuration, pinout diagram, and timing characteristics. The datasheet is essential for accurate design and implementation.

You May Also Be Interested in

Lattice Semiconductor Corporation
High Performance E2CMOS PLD Generic Array Logic
Lowest to $1.6817
Lattice Semiconductor Corporation
IC CPLD 8MC 15NS 20PLCC
Lowest to $5.3788
Lattice Semiconductor Corporation
High Performance E2CMOS PLD Generic Array Logic
Lowest to $1.6817
Lattice Semiconductor Corporation
High Performance E2CMOS PLD Generic Array Logic
Lowest to $1.3537
Lattice Semiconductor Corporation
IC CPLD 8MC 10NS 20PLCC
Lowest to $3.1987
Lattice Semiconductor Corporation
IC CPLD 8MC 5NS 20PLCC
Need more? Email Us
Microchip Technology
ATF1504ASL-25AU44-T Microchip Technology CPLD - Complex Programmable Logic Devices CPLD 64 MACROCELL w/ISP STD PWR 5V datasheet, inventory, & pricing.
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 10MC 15NS 24DIP
Lowest to $0.2922
Lattice Semiconductor Corporation
IC CPLD 8MC 25NS 20DIP
Lowest to $13.0573

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess