EN
  • EN
  • DE

XC3042-70PC84I

Part No XC3042-70PC84I
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Xilinx Inc.
Win Source Part Number 412575-XC3042-70PC84I
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC3042-70PC84I CAD Model

Description

The XC3042-70PC84I is a Field-Programmable Gate Array (FPGA) from the Xilinx XC3000 family. This device provides a configurable platform for implementing custom digital logic circuits. Its architecture is based on Configurable Logic Blocks (CLBs) interconnected by a programmable interconnect matrix, which allows developers to tailor the device to specific application requirements.

Applications

  • Prototyping of digital systems: The XC3042-70PC84I allows for rapid prototyping and validation of digital designs before committing to an Application-Specific Integrated Circuit (ASIC).
  • Implementing custom logic functions: It can be used to implement logic functions not found in standard logic families.
  • Glue logic replacement: This FPGA can replace multiple discrete logic devices, reducing board space and increasing system reliability.
  • State machine design and implementation: Well-suited for implementing complex state machines.
  • Data processing and control applications: Can be used in a variety of data processing and control systems.

Features

  • Configurable Logic Blocks (CLBs): The core building blocks that provide the logic implementation capabilities of the FPGA.
  • Programmable Interconnect Matrix: Enables flexible routing of signals between CLBs.
  • Input/Output Blocks (IOBs): Provide the interface between the FPGA and external devices.
  • 84-Pin Plastic Leaded Chip Carrier (PLCC) package: A robust package providing reliable connection to the circuit board.
  • 70 MHz maximum operating frequency: Indicates the maximum clock frequency for reliable operation.
  • On-chip memory elements: Facilitates the implementation of small memory buffers and registers within the FPGA.

Benefits

  • Flexibility and reconfigurability: The FPGA can be reprogrammed multiple times, allowing for design modifications without hardware replacement.
  • Reduced time-to-market: Faster prototyping and development compared to traditional ASIC design.
  • Lower development costs: Eliminates the need for expensive mask sets and fabrication runs.
  • Customization: Enables the implementation of highly customized logic functions tailored to specific applications.
  • System integration: Reduces board space and improves system reliability by integrating multiple functions into a single device.

Additional Details

The XC3042-70PC84I operates on a 5V power supply. The '70' in the part number represents a speed grade of 70 MHz. The PC84 signifies a Plastic Leaded Chip Carrier (PLCC) package with 84 pins. The 'I' designates the industrial temperature range. This FPGA is typically programmed using an external configuration memory or via a JTAG interface.

You May Also Be Interested in

Altera
IC FPGA 492 I/O 1152FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 206 I/O 256FTBGA
Need more? Email Us
Altera
IC FPGA 408 I/O 672FBGA
Need more? Email Us
Microchip Technology
IC FPGA 574 I/O 1152FCBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 324 CLBS, 80000 GATES
Need more? Email Us
Microchip Technology
IC FPGA 71 I/O 100VQFP
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 400 CLBS, 19200 GATES
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 1444 CLBS, 166000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 484 CLBS, 116000 GATES
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess