The AMS1086CD-3.3 is a low dropout (LDO) voltage regulator from Advanced Monolithic Systems (AMS). It is designed to provide a stable 3.3V output voltage from a higher input voltage. This regulator is commonly used in a variety of electronic devices to ensure consistent power delivery to sensitive components.
Applications
- Post regulation for switching power supplies
- Battery chargers
- Microprocessor power supplies
- Linear regulators
- Power management in portable devices
Features
- Low dropout voltage (typically 1.3V at 1.5A)
- Fixed 3.3V output voltage
- 1.5A output current capability
- Internal current limiting and thermal shutdown protection
- Stable with low ESR ceramic capacitors
Benefits
- Stable and reliable power supply for sensitive components
- Protection against overcurrent and overheating
- Improved system efficiency with low dropout voltage
- Simplified design with minimal external components
- Increased system reliability and longevity
Additional Details
The AMS1086CD-3.3 is available in a TO-252 package. It requires minimal external components for operation, making it easy to integrate into a variety of circuits. Proper heat sinking is essential when operating at high currents to prevent overheating. The regulator is designed to be stable with ceramic output capacitors, which offer low ESR and improved performance. It is a popular choice for applications requiring a stable 3.3V supply, such as powering microcontrollers, memory chips, and other digital logic circuits. The low dropout voltage allows it to operate efficiently even with a relatively small difference between the input and output voltages.
Always refer to the manufacturer's datasheet for detailed specifications and application guidelines.