EN
  • EN
  • DE

AP01L60J-H

Part No AP01L60J-H
Manufacturer Advanced Power Electronics Corp.
Catalog Hard To Find
Description 100% Avalanche Rated, Fast Switching Speed
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Power Electronics Corp.
Win Source Part Number 1145121-AP01L60J-H
Manufacturer Homepage www.a-power.com.tw
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AP01L60J-H CAD Model

Description

The AP01L60J-H is an N-channel power MOSFET manufactured by Advanced Power Electronics Corp. (APEC). This MOSFET is designed for high-efficiency switching applications, offering a combination of low on-resistance and fast switching performance. Its characteristics make it suitable for use in power supplies, DC-DC converters, and motor control systems.

Applications

  • Power supplies
  • DC-DC converters
  • Motor control circuits
  • LED lighting drivers
  • Adaptor circuits

Features

  • N-Channel MOSFET
  • Low on-resistance (RDS(on))
  • High switching speed
  • Low gate charge
  • Avalanche energy rated
  • RoHS compliant

Benefits

  • Improved power efficiency
  • Reduced power losses
  • Lower operating temperatures
  • Enhanced system reliability
  • Environmentally friendly

Additional Details

The AP01L60J-H's low on-resistance minimizes conduction losses, contributing to higher efficiency in power conversion circuits. The fast switching speed reduces switching losses, enabling operation at higher frequencies. The MOSFET's avalanche energy rating provides robustness against voltage transients. Its gate charge is optimized to reduce driver power requirements. APEC designs its MOSFETs to offer a balance of performance and reliability. The specific voltage and current ratings for this MOSFET should be consulted in the datasheet for proper application. This MOSFET is frequently used in designs requiring efficient and reliable power switching.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
Need more? Email Us
Torex Semiconductor Ltd
Need more? Email Us
National Semiconductor (TI)
High Speed/Low Power 17 MHz Rail-to-Rail Input-Output Operational Amplifiers
Lowest to $43.6364
Texas Instruments
Lowest to $0.9663
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 14SOIC
Lowest to $2.0178
Samsung
Lowest to $6.5223
Analog Devices Inc.
Lowest to $1.9566
Micrel
Lowest to $9.8522
Mini-Circuits
RF Transformer
Lowest to $5.7750

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess