EN
  • EN
  • DE

AP05N50EH

Part No AP05N50EH
Manufacturer Advanced Power Electronics Corp.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Advanced Power Electronics Corp.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817258-AP05N50EH
Ultra Librarian 3D Model Ultra Librarian AP05N50EH CAD Model

Description

The AP05N50EH is a 500V, 5A N-Channel power MOSFET from Advanced Power Electronics Corp. This MOSFET is designed for applications requiring high voltage and efficient switching, such as power supplies, LED lighting, and DC-DC converters. It features a low on-resistance and gate charge, contributing to improved efficiency and reduced power losses.

Applications:

  • Power Supplies (SMPS)
  • LED Lighting
  • DC-DC Converters
  • Adapters
  • Electronic Ballasts

Features:

  • High Voltage: 500V Drain-Source Voltage (Vds)
  • Low On-Resistance: Reduces conduction losses and improves efficiency.
  • Fast Switching Speed: Minimizes switching losses.
  • Low Gate Charge: Enhances switching performance.
  • Avalanche Energy Rated: Robust performance under transient conditions.
  • Pb-Free Lead Plating: Compliant with environmental standards.

Benefits:

  • High Efficiency: Low RDS(on) and Qg contribute to high efficiency in power conversion applications.
  • Reliable Performance: Avalanche rating ensures robustness and reliability.
  • Simplified Design: Fast switching characteristics simplify design efforts.
  • Compact Solution: Suitable for applications where space is limited.
  • Environmentally Friendly: Pb-free design meets environmental requirements.

Technical Specifications:

The AP05N50EH has a drain-source voltage (Vds) of 500V, a continuous drain current (Id) of 5A, and a pulsed drain current (Idm) of 15A. The gate-source voltage (Vgs) is ±30V. The typical on-resistance (RDS(on)) is 1.2 Ohms at Vgs = 10V. The device is available in a TO-251 or TO-252 package. The operating junction temperature range is from -55°C to +150°C. The typical gate charge (Qg) is 10 nC.

The AP05N50EH is designed for optimized performance in demanding power applications. Its high voltage rating, low on-resistance, and fast switching capabilities make it an excellent choice for designers seeking efficient and reliable power solutions.

You May Also Be Interested in

Phoenix Contact
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Comet America, LP
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Phoenix Contact
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess