EN
  • EN
  • DE

AP09N70P-A

Part No AP09N70P-A
Manufacturer Advanced Power Electronics Corp.
Catalog Hard To Find
Description N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Power Electronics Corp.
Win Source Part Number 1145182-AP09N70P-A
Manufacturer Homepage www.a-power.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP09N70P-A CAD Model

Description

The AP09N70P-A is a high voltage N-channel power MOSFET manufactured by Advanced Power Electronics Corp. (APEC). This MOSFET is designed for high-efficiency switching applications, featuring a high breakdown voltage and low on-resistance.

Applications

  • Power Factor Correction (PFC): Used in PFC circuits to improve the power factor of electronic devices.
  • Flyback Converters: Employed in flyback converters for isolated power supplies.
  • LED Lighting: Utilized in LED lighting systems for efficient power management.
  • High Voltage DC-DC Converters: Integrated into high voltage DC-DC converters.
  • Switch Mode Power Supplies (SMPS): Used in SMPS for efficient power conversion.

Features

  • N-Channel MOSFET: N-channel enhancement mode MOSFET.
  • Voltage Rating: 700V Drain-Source Voltage (VDS).
  • Current Rating: 9A Continuous Drain Current (ID).
  • Low On-Resistance: Low RDS(on) to minimize power losses.
  • Avalanche Rated: Designed to withstand avalanche breakdown.
  • Fast Switching Speed: Designed for fast switching performance.
  • TO-220 Package: Packaged in a TO-220 package for easy mounting and heat dissipation.

Benefits

  • High Voltage Capability: 700V rating allows for use in high voltage applications.
  • High Efficiency: Low on-resistance minimizes power dissipation and improves energy efficiency.
  • Fast Switching: Fast switching speed reduces switching losses.
  • Robust Design: Avalanche rating ensures reliable operation under transient conditions.
  • Easy to Use: The TO-220 package simplifies mounting and heat sinking.

Additional Details

The AP09N70P-A requires appropriate heat sinking to maintain operating temperature within safe limits. Refer to the APEC datasheet for detailed electrical characteristics, thermal resistance, and application guidelines.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Molex, LLC
FPC Connector
Need more? Email Us
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess