EN
  • EN
  • DE

AP20N10GH

Part No AP20N10GH
Manufacturer Advanced Power Electronics Corp.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Advanced Power Electronics Corp.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817301-AP20N10GH
Ultra Librarian 3D Model Ultra Librarian AP20N10GH CAD Model

Description

The AP20N10GH is an N-channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by Advanced Power Electronics Corp. (APEC). This power MOSFET is designed for high-efficiency switching applications in a variety of electronic systems, offering low on-resistance and fast switching speeds.

Applications:

  • Synchronous Rectification: Used in synchronous rectifiers to improve efficiency in power supplies.
  • DC-DC Converters: Implemented in DC-DC converters for voltage regulation and power management.
  • Motor Control: Used in motor control circuits for switching and controlling motor speed and direction.
  • Load Switching: Employed in load switching applications for efficient power distribution.
  • Power Inverters: Utilized in power inverters to convert DC power to AC power.

Features:

  • Low On-Resistance (RDS(on)): Minimizes conduction losses, resulting in higher efficiency.
  • Fast Switching Speed: Reduces switching losses, improving overall system efficiency.
  • High Avalanche Energy: Provides robust performance under avalanche conditions.
  • Logic Level Gate Drive: Compatible with low-voltage logic signals, simplifying circuit design.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances (RoHS) directive.
  • Halogen-Free: Manufactured without halogenated materials.

Benefits:

  • High Efficiency: Low on-resistance and fast switching speed minimize power losses.
  • Robust Performance: High avalanche energy rating ensures reliable operation under transient conditions.
  • Simplified Design: Logic level gate drive simplifies interfacing with control circuitry.
  • Environmentally Friendly: RoHS and Halogen-Free compliance promotes environmental sustainability.
  • Reduced Heat Dissipation: Lower power losses result in reduced heat generation.

Additional Details:

Key electrical characteristics of the AP20N10GH include drain-source voltage (VDS), gate-source voltage (VGS), continuous drain current (ID), and pulsed drain current (IDM). The thermal resistance parameters, such as junction-to-ambient (RθJA) and junction-to-case (RθJC), are important for thermal management design. Refer to the Advanced Power Electronics Corp. datasheet for comprehensive specifications and performance curves. Proper gate drive techniques and thermal management solutions are essential to ensure optimal performance and reliability in application circuits. The gate charge (Qg) is an important parameter for designing the gate drive circuit.

You May Also Be Interested in

Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Comet America, LP
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess