EN
  • EN
  • DE

AP20N15GI-HF-3TB

Part No AP20N15GI-HF-3TB
Manufacturer Advanced Power Electronics Corp.
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1045302-AP20N15GI-HF-3TB
Categories OEM Parts(A-B)
Manufacturer Advanced Power Electronics Corp.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AP20N15GI-HF-3TB CAD Model

Description

The AP20N15GI-HF-3TB is an N-channel enhancement mode power MOSFET from Advanced Power Electronics Corp (APEC). It's designed for high-efficiency switching applications, featuring low on-resistance and fast switching speeds. This device is RoHS compliant and halogen-free.

Applications:

  • DC-DC converters
  • Power management in portable devices
  • Motor control circuits
  • Load switching
  • LED lighting applications

Features:

  • Low on-resistance (RDS(on)): Minimizes power loss and improves efficiency.
  • Fast switching speed: Enables high-frequency operation.
  • Logic level gate drive: Allows direct drive from microcontrollers.
  • RoHS compliant and Halogen-Free: Environmentally friendly.
  • Avalanche Rated: Robust design for reliable operation.

Benefits:

  • Improved efficiency: Reduces power consumption and heat generation.
  • Simplified design: Requires fewer external components.
  • Enhanced reliability: Provides stable performance in demanding applications.
  • Environmentally responsible: Meets environmental regulations.
  • Increased power density: Allows for smaller and lighter designs.

Additional Details:

The AP20N15GI-HF-3TB features a drain-source voltage (VDS) of 150V and a continuous drain current (ID) of 20A. The gate threshold voltage (VGS(th)) is typically around 2.0V, making it suitable for logic-level gate drive. It is available in a TO-251 package. The operating junction temperature range is -55°C to +175°C. The low RDS(on) specification ensures minimal power dissipation during conduction, contributing to overall system efficiency. This MOSFET is particularly well-suited for applications where space is limited and high efficiency is required.

You May Also Be Interested in

Generic
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Generic
Need more? Email Us
ADI Electronics
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Hewlett Packard
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess