EN
  • EN
  • DE

AP2310GK-HF

Part No AP2310GK-HF
Manufacturer Advanced Power Electronics Corp.
Catalog Hard To Find
Description Simple Drive Requirement, Lower Gate Charge, Fast Switching Characteristic
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Power Electronics Corp.
Win Source Part Number 1145537-AP2310GK-HF
Manufacturer Homepage www.a-power.com.tw
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AP2310GK-HF CAD Model

Description

The AP2310GK-HF is an N-Channel enhancement mode power MOSFET manufactured by Advanced Power Electronics Corp (APEC). It is specifically designed for high-efficiency switching applications, featuring a low on-resistance (RDS(on)) and fast switching speed. This device is Halogen-Free, making it environmentally friendly.

Applications:

  • DC-DC Converters
  • Load Switch
  • Power Management
  • Battery Management Systems
  • High-Frequency Switching Circuits

Features:

  • Low On-Resistance (RDS(on)): Minimizes conduction losses, enhancing overall efficiency.
  • Fast Switching Speed: Reduces switching losses in high-frequency applications.
  • Logic Level Gate Drive: Enables direct drive from microcontrollers and logic circuits.
  • Halogen-Free: Complies with environmental regulations.
  • Surface Mount Package: Allows for automated assembly processes.

Benefits:

  • Improved Efficiency: Reduces power consumption, leading to longer battery life and cooler operation.
  • Simplified Design: Requires fewer external components, lowering system cost and complexity.
  • Enhanced Reliability: Offers stable and consistent performance in demanding conditions.
  • Reduced Board Space: Compact package allows for smaller and denser designs.
  • Environmentally Responsible: Meets environmental standards.

Additional Details:

The AP2310GK-HF features a drain-source voltage (VDS) of 30V and a continuous drain current (ID) of 10A. The gate threshold voltage (VGS(th)) is typically around 2.0V, making it compatible with logic-level gate drive circuits. It is available in a SOP-8 package. The operating junction temperature range is -55°C to +150°C. The low RDS(on) specification ensures minimal power dissipation during conduction, contributing to overall system efficiency, especially in high-frequency switching applications. This device is particularly suitable for use in portable devices and power adapters.

You May Also Be Interested in

American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess