EN
  • EN
  • DE

TPS40195RGYR

Part No TPS40195RGYR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 16VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4.5 V to 20 V
Frequency - Switching 100kHz to 600kHz
Duty Cycle (Max) 85%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Current Limit, Enable, Frequency Control, Power Good, Soft Start
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 16-VQFN (4x4)
Win Source Part Number 033942-TPS40195RGYR
Popularity Medium
Supply and Demand Status Balance
Application Field Used in LED Lighting, Industrial, Automation & Process Control, Power Management
Ultra Librarian 3D Model Ultra Librarian TPS40195RGYR CAD Model

Description

Product Overview: TPS40195RGYR by Texas Instruments

The TPS40195RGYR is a cutting-edge, synchronous buck controller from the reputable semiconductor manufacturer, Texas Instruments (TI). Designed for high-performance, this controller is ideal for a wide range of power supply applications, including computing, networking, and telecommunications systems. With its advanced features and compact QFN-14 package, the TPS40195RGYR offers a versatile solution for managing DC-DC power conversion with efficiency and precision.

Key Features

  • Voltage Control: The TPS40195RGYR operates with an input voltage range of 4.5V to 20V, making it suitable for various applications and ensuring compatibility with a broad range of power sources.
  • Adjustable Frequency: The switching frequency of the controller is adjustable from 100 kHz to 600 kHz, allowing designers to optimize the performance of their power supply for specific applications.
  • Synchronous Operation: This device supports synchronous rectification, which provides improved efficiency by reducing power loss in the output rectifiers, especially beneficial at lower output voltages.
  • Programmable Soft-Start: The TPS40195RGYR features programmable soft-start functionality, which limits inrush current during startup and provides a controlled voltage ramp-up, protecting both the power supply and the load.
  • Protection Features: It includes a suite of protection features such as overcurrent protection (OCP), overvoltage protection (OVP), and thermal shutdown, ensuring safe and reliable operation under various conditions.

Applications

The TPS40195RGYR is versatile enough to be used in a variety of applications, encompassing:

  • Point-of-Load (POL) power supplies
  • Networking and telecommunication equipment
  • Servers and storage systems
  • Industrial and automotive systems

Package and Availability

Housed in a small 14-pin QFN package, the TPS40195RGYR is designed for space-constrained applications. Its thermal performance is enhanced by an exposed thermal pad, which assists in heat dissipation. The product is available for order through Texas Instruments and authorized distributors, ensuring easy accessibility for designers and manufacturers.

You May Also Be Interested in

Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Texas Instruments
Lowest to $4.0465
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7423 $52.1037
45+ $2.2501 $101.2545
69+ $2.1798 $150.4062
95+ $2.1095 $200.4025
123+ $2.0392 $250.8216
165+ $1.8282 $301.6530
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,770 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess