EN
  • EN
  • DE

AP2611GYT-HF

Part No AP2611GYT-HF
Manufacturer Advanced Power Electronics Corp.
Catalog Hard To Find
Description Capable of 2.5V Gate Drive, Small Size & Lower Profile
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Power Electronics Corp.
Win Source Part Number 1145584-AP2611GYT-HF
Manufacturer Homepage www.a-power.com.tw
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AP2611GYT-HF CAD Model

Description

The AP2611GYT-HF is an N-channel enhancement-mode MOSFET from Advanced Power Electronics Corp (APEC). The suffix '-HF' signifies that the component is halogen-free. This MOSFET is tailored for efficient power switching and load switching applications, particularly in portable electronics and power management systems. Its design emphasizes low on-resistance and fast switching speeds for optimal performance.

Applications

  • Load Switching: Efficiently managing power distribution in electronic devices.
  • Power Management in Portable Devices: Optimizing battery life in devices like smartphones, tablets, and laptops.
  • DC-DC Converters: Serving as a switching element in DC-DC voltage regulation circuits.
  • Motor Control: Providing efficient switching for small motor control applications.
  • LED Lighting: Driving LEDs with high efficiency and precise control.

Features

  • N-Channel Enhancement Mode: Simplifies driving requirements with a high-side driver.
  • Low On-Resistance (RDS(on)): Reduces power losses and minimizes heat generation.
  • Fast Switching Speed: Enables high-frequency operation in switching circuits.
  • Halogen-Free: Meets environmental standards for reduced hazardous substances.
  • Surface Mount Package: Facilitates automated assembly and allows for compact design.

Benefits

  • High Efficiency: Minimizes energy waste in switching applications.
  • Compact Design: Ideal for portable and space-constrained devices.
  • Simplified Driving: Easy to interface with standard driver circuits.
  • Environmentally Compliant: Meets environmental safety regulations.
  • Reliable Performance: Delivers stable and consistent operation under various conditions.

Additional Details

Key parameters for the AP2611GYT-HF include drain-source voltage (VDS), gate-source voltage (VGS), continuous drain current (ID), and on-state resistance (RDS(on)). The device's thermal resistance is crucial for thermal management considerations. The specific surface mount package, like a TSOP or similar, allows for efficient heat dissipation. Consult the datasheet for accurate values and recommended operational guidelines. Proper gate drive design ensures optimal switching characteristics and device reliability. Considerations for application voltage, current requirements, and switching frequencies are important during MOSFET selection.

You May Also Be Interested in

Analog Devices Inc.
Need more? Email Us
Texas Instruments
Need more? Email Us
Mini-Circuits
Digital Step Attenuator
Lowest to $11.4581
Cypress Semiconductor Corp
IC CLK ZDB 14OUT 125MHZ 52TQFP
Lowest to $65.2829
Microsemi Corporation
Fusion Family of Mixed Signal FPGAs | IC FPGA 172 I/O 484FBGA
Need more? Email Us
NXP / Nexperia
IC MPU Q OR IQ 667MHZ 561TEBGA1
Lowest to $80.0542
Samsung
Need more? Email Us
Cypress Semiconductor Corp
EZ-USB® CX3: MIPI CSI-2 to SuperSpeed USB Bridge Controller | IC EZ-USB BRIDGE 4LANE 121BGA
Lowest to $27.2309
UTC
Lowest to $0.0622

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4692 $58.6500
305+ $0.3850 $117.4250
465+ $0.3730 $173.4450
640+ $0.3610 $231.0400
830+ $0.3490 $289.6700
1,110+ $0.3128 $347.2080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,741 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess