EN
  • EN
  • DE

DEA215425BT-7075C2

Part No DEA215425BT-7075C2
Manufacturer TDK Corporation
Catalog END - OF - LIFE
Description Multilayer Band Pass Filter (Balance Output Type)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TDK Corporation
Win Source Part Number 1167053-DEA215425BT-7075C2
Manufacturer Homepage www.tdk.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DEA215425BT-7075C2 CAD Model

Description

The DEA215425BT-7075C2 is a multilayer ceramic chip inductor manufactured by TDK Corporation. These inductors are designed for high-frequency applications and offer excellent performance in a small package. Due to its end-of-life status, designers are encouraged to evaluate alternative solutions for new designs.

Applications

  • RF circuits: Used in radio frequency applications for filtering and impedance matching.
  • Mobile communication devices: Found in smartphones and other mobile devices for signal processing.
  • Wireless LAN: Utilized in WLAN devices for signal conditioning.
  • Bluetooth modules: Integrated into Bluetooth circuits for improved performance.
  • High-frequency circuits: Suitable for various high-frequency circuit designs.

Features

  • Multilayer structure: Provides high reliability and performance.
  • Small size: Compact design for space-constrained applications.
  • High Q value: Ensures minimal signal loss.
  • Excellent self-resonant frequency: Allows for operation at high frequencies.
  • RoHS compliant: Environmentally friendly, adhering to RoHS standards.

Benefits

  • Improved signal integrity: Enhances signal quality in RF applications.
  • Space-saving design: Enables miniaturization of electronic devices.
  • Reduced power consumption: Minimizes energy loss in high-frequency circuits.
  • Enhanced reliability: Ensures consistent performance over a long lifespan.
  • Compliance with environmental standards: Meets regulatory requirements for hazardous substances.

Additional Details

The DEA series from TDK Corporation features a wide range of inductance values and sizes. Specific electrical characteristics, such as inductance value, tolerance, and self-resonant frequency, vary depending on the exact model number. For detailed specifications, refer to the TDK product datasheet. The materials used in the construction of these inductors are carefully selected to ensure optimal performance and reliability in demanding applications. These inductors are commonly used in impedance matching, filtering, and tuning circuits.

You May Also Be Interested in

Catalyst Semiconductor
256-Bit Serial Nonvolatile CMOS Static RAM
Need more? Email Us
Fuji Electric
TRIPLE DIFFUSED PLANER TYPE POWER DARLINGTON HIGH VOLTAGE HIGH SPEED SWITCHING
Need more? Email Us
NXP / Nexperia
Triacs logic level
Lowest to $0.2287
California Micro Devices Corp
Low Capacitance Transient Voltage Suppressors / ESD Protectors
Need more? Email Us
Vishay
Fast Switching Plastic Rectifier
Need more? Email Us
Atmel
64K (8K x 8) CMOS E2PROM with Page Write and Software Data Protection
Need more? Email Us
Siemens
PNP Silicon AF Power Transistor (For AF drivers and output stages High collector current High current gain)
Need more? Email Us
TDK Corporation
Ceramic Capacitors For General Use SMD
Need more? Email Us
Atmel
2-Wire Serial EEPROM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess