EN
  • EN
  • DE
  • IT

AP3P050GH

Part No AP3P050GH
Manufacturer Advanced Power Electronics Corp.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Advanced Power Electronics Corp.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817347-AP3P050GH
Ultra Librarian 3D Model Ultra Librarian AP3P050GH CAD Model

Description

The AP3P050GH is a P-Channel MOSFET manufactured by Advanced Power Electronics Corp. It is designed for power management applications where a P-channel device is required for high-side switching or load management.

Applications

  • High-Side Switching: Used as a high-side switch in power distribution systems and load control circuits.
  • Load Management: Employed in battery management systems and power supply circuits for controlling the flow of power to different loads.
  • Power Inverters: Integrated into power inverters for controlling the switching of power devices.
  • DC-DC Converters: Used in DC-DC converters to control the output voltage and current.
  • Solid-State Relays: Utilized in solid-state relays for switching high-voltage and high-current loads.

Features

  • -50V Drain-Source Voltage: Suitable for applications with negative voltage requirements up to -50V.
  • Low On-Resistance (RDS(on)): Minimizes power losses and improves efficiency in switching applications.
  • Fast Switching Speed: Enables high-frequency operation and reduces switching losses.
  • High Avalanche Energy: Provides robustness against voltage transients and inductive loads.
  • Logic Level Gate Drive: Allows direct driving from microcontrollers and logic circuits.
  • Lead-Free and RoHS Compliant: Meets environmental standards for lead-free manufacturing.

Benefits

  • Efficient Switching: Low on-resistance minimizes power losses, resulting in higher efficiency in power conversion applications.
  • Fast Switching: Enables high-frequency operation and reduces switching losses.
  • Robustness: High avalanche energy provides protection against voltage transients and inductive loads.
  • Simplified Design: Logic level gate drive simplifies the design and reduces the number of external components.
  • Environmentally Friendly: Lead-free and RoHS compliant, meeting environmental standards.

Additional Details

The AP3P050GH is typically available in a TO-252 package. The operating temperature range is usually between -55°C to +150°C. It is compliant with industry standards for RoHS and lead-free manufacturing, making it environmentally friendly.

You May Also Be Interested in

Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Phoenix Contact
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess