EN
  • EN
  • DE
  • IT

AP432T

Part No AP432T
Manufacturer Advanced Power Electronics Corp.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Advanced Power Electronics Corp.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817364-AP432T
Ultra Librarian 3D Model Ultra Librarian AP432T CAD Model

Description

The AP432T is a precision adjustable shunt regulator manufactured by Advanced Power Electronics Corp. It is designed to provide a stable and accurate voltage reference for various applications.

Applications

  • Voltage Regulators: Used as a voltage reference in linear regulators and switching regulators.
  • Power Supplies: Employed in power supplies to provide a stable output voltage.
  • Battery Chargers: Integrated into battery chargers to regulate the charging voltage.
  • Instrumentation: Used in measurement and control systems for precise voltage regulation.
  • Error Amplifiers: Utilized as an error amplifier in feedback control loops.

Features

  • Adjustable Output Voltage: Allows the user to set the output voltage to a desired value.
  • Low Temperature Coefficient: Provides stable voltage regulation over a wide temperature range.
  • Low Output Noise: Minimizes noise in the output voltage.
  • Wide Operating Voltage Range: Operates from a wide voltage range.
  • Low Dynamic Output Impedance: Provides stable voltage regulation under varying load conditions.
  • Lead-Free and RoHS Compliant: Meets environmental standards for lead-free manufacturing.

Benefits

  • Stable Voltage Regulation: Provides a stable and accurate voltage reference for various applications.
  • Adjustable Output Voltage: Allows the user to set the output voltage to a desired value.
  • Low Temperature Drift: Minimizes the effect of temperature on the output voltage.
  • Low Output Noise: Reduces noise in the output voltage.
  • Environmentally Friendly: Lead-free and RoHS compliant, meeting environmental standards.

Additional Details

The AP432T is typically available in a SOT-23 package. The operating temperature range is usually between -40°C to +85°C. It is compliant with industry standards for RoHS and lead-free manufacturing, making it environmentally friendly.

You May Also Be Interested in

Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Phoenix Contact
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Comet America, LP
Need more? Email Us
Phoenix Contact
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess