The AP4521GEM is a P-Channel enhancement mode MOSFET from Advanced Power Electronics Corp. designed for a wide range of power management applications. It boasts low on-resistance and fast switching characteristics, making it well-suited for load switching, DC-DC conversion, and battery management systems.
Applications:
- Load Switch
- Power Management in Portable Devices
- DC-DC Converters
- Battery Management Systems
Features:
- P-Channel Enhancement Mode
- Low On-Resistance (RDS(on))
- Fast Switching Speed
- Low Gate Charge
- RoHS Compliant
Benefits:
- High Efficiency: The low on-resistance minimizes power dissipation, leading to improved energy efficiency in various applications.
- Extended Battery Life: Reduced power losses contribute to longer battery life in portable electronic devices.
- Compact Design: The small package size allows for compact and space-saving circuit designs.
- Reliable Performance: Designed for stable and reliable operation across a wide range of operating conditions.
Technical Specifications:
The AP4521GEM typically features a drain-source voltage (VDS) rating of -30V, a continuous drain current (ID) rating of -4.5A, and an on-resistance (RDS(on)) of 45 mΩ at VGS = -10V. It is generally available in a PDFN3.3x3.3-8 package. The gate threshold voltage is generally around -2V. The device is designed to perform reliably over a wide temperature spectrum, making it suitable for many environments.