EN
  • EN
  • DE

AP4955M

Part No AP4955M
Manufacturer Advanced Power Electronics Corp.
Catalog Hard To Find
Description P-CHANNEL ENHANCEMENT MODE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Power Electronics Corp.
Win Source Part Number 1145886-AP4955M
Manufacturer Homepage www.a-power.com.tw
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AP4955M CAD Model

Description

The AP4955M is a P-channel enhancement-mode power MOSFET manufactured by Advanced Power Electronics Corp. (APEC). This MOSFET is designed for a wide range of power switching and control applications, providing efficient and reliable performance. It is particularly suited for applications in portable devices, battery management systems, and other power management circuits where minimizing power loss is crucial.

Applications:

  • Load Switching
  • Power Management in Portable Devices
  • Battery Management Systems
  • DC-DC Converters
  • Power Adapters

Features:

  • P-Channel Enhancement Mode
  • Low On-Resistance (RDS(on))
  • Fast Switching Speed
  • Low Gate Charge
  • Surface Mount Package

Benefits:

  • High Efficiency: Low RDS(on) minimizes conduction losses, leading to improved overall efficiency.
  • Fast Switching: Reduces switching losses and enables high-frequency operation.
  • Compact Design: Surface mount package allows for high-density circuit designs.
  • Simplified Drive Circuitry: P-channel configuration simplifies gate drive in some applications.
  • Reliable Operation: Designed for robust and reliable performance in demanding conditions.

Additional Details:

The AP4955M offers a low on-resistance (RDS(on)), which minimizes power dissipation and contributes to high overall efficiency. Its fast switching speed reduces switching losses, making it suitable for high-frequency DC-DC converters and other power management applications. The low gate charge reduces the drive requirements, simplifying the design of the gate drive circuitry. The surface mount package allows for compact designs, which is particularly important in portable devices where space is limited. The P-channel configuration of the AP4955M simplifies the gate drive circuitry in some applications, making it easier to implement than N-channel MOSFETs in certain configurations.

The AP4955M is commonly used in battery management systems, where it is used to switch power to various loads within the system. It is also used in power adapters, where it helps to regulate the output voltage and current. The device is designed to operate over a wide range of input voltages and currents, making it suitable for a variety of applications. APEC is known for producing high-quality power MOSFETs, and the AP4955M is a testament to their commitment to performance and reliability. The datasheet provides detailed information on the device's electrical characteristics, including the maximum drain-source voltage, gate-source voltage, drain current, and power dissipation, allowing designers to select the appropriate device for their specific application requirements.

You May Also Be Interested in

National Semiconductor (TI)
High Speed/Low Power 17 MHz Rail-to-Rail Input-Output Operational Amplifiers
Lowest to $43.6364
Xilinx Inc.
Lowest to $3.2617
Cypress Semiconductor Corp
EZ-USB® CX3: MIPI CSI-2 to SuperSpeed USB Bridge Controller | IC EZ-USB BRIDGE 4LANE 121BGA
Lowest to $27.2309
Samsung
Lowest to $6.5223
Mini-Circuits
Digital Step Attenuator
Lowest to $11.4581
Texas Instruments
Need more? Email Us
STMicroelectronics
Need more? Email Us
IDT, Integrated Device Technology Inc
Need more? Email Us
Mini-Circuits
RF Transformer
Lowest to $5.7750

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.8384
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess