AP80N30W
The AP80N30W is a high-performance N-channel MOSFET with a maximum drain-source voltage of 300V and a continuous drain current of 80A, making it ideal for high-power applications. With its low on-state resistance and superior switching speed, this MOSFET can efficiently manage power losses, enhancing overall system performance. Designed for robustness, it can operate under high temperature and high humidity conditions, providing reliable performance in challenging environments.
- Applications:
- Switching power supplies
- Motor drives
- Inverter circuits
- Uninterruptible power supplies (UPS)
- Features & Benefits:
- Low on-state resistance for improved efficiency
- Fast switching capability
- High power handling capability
- Rugged construction for reliability
- Additional Details:
- Package Type: TO-220
- Operating temperature range: -55°C to 150°C
- RoHS Compliant