EN
  • EN
  • DE

AP83T03GJ-HF

Part No AP83T03GJ-HF
Manufacturer Advanced Power Electronics Corp.
Catalog Hard To Find
Description Fast Switching Characteristic
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Power Electronics Corp.
Win Source Part Number 1145984-AP83T03GJ-HF
Manufacturer Homepage www.a-power.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP83T03GJ-HF CAD Model

Description

The AP83T03GJ-HF is a P-channel enhancement-mode MOSFET from Advanced Power Electronics Corp. This MOSFET is designed for a wide range of power management applications, including load switching, DC-DC conversion, and battery protection. The -HF suffix indicates that the part is Halogen-Free. It is known for its low on-resistance and fast switching speed, which contributes to efficient power conversion.

Applications:

  • Load Switching: Ideal for controlling power to various loads in electronic systems.
  • DC-DC Converters: Employed in DC-DC converters to regulate voltage levels efficiently.
  • Battery Protection Circuits: Used in lithium-ion battery protection circuits to prevent overcharge, over-discharge, and overcurrent conditions.
  • Power Management in Portable Devices: Used in smartphones, tablets, and laptops for efficient power distribution.

Features:

  • Low On-Resistance (RDS(on)): Minimizes conduction losses, improving efficiency.
  • Fast Switching Speed: Reduces switching losses and improves overall performance.
  • P-Channel Enhancement Mode: Simplifies driving circuitry and reduces component count.
  • Low Gate Charge (Qg): Enables faster switching and reduces gate drive requirements.
  • Halogen-Free: Compliant with environmental regulations, ensuring the part is free of hazardous halogen substances.

Benefits:

  • High Efficiency: Low on-resistance and fast switching speed contribute to high efficiency in power conversion applications.
  • Compact Design: Allows for smaller and more compact power supply designs.
  • Improved Thermal Performance: Reduced power losses lead to lower operating temperatures.
  • Environmentally Friendly: Halogen-free construction complies with environmental standards.
  • Simplified Circuit Design: P-channel configuration simplifies gate drive requirements.

Additional Details:

The AP83T03GJ-HF typically comes in a surface-mount package, such as a SOP-8. It is designed to operate within specific voltage and current ranges, as detailed in the manufacturer's datasheet. Key specifications include the drain-source voltage (VDS), gate-source voltage (VGS), and continuous drain current (ID). The device is also characterized by its thermal resistance, which is crucial for heat management in power applications.

For detailed technical specifications, including RDS(on) values at various gate-source voltages, switching times, and thermal characteristics, refer to the official datasheet provided by Advanced Power Electronics Corp. This MOSFET offers a compelling solution for applications requiring efficient, reliable, and environmentally conscious power management.

You May Also Be Interested in

Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess