EN
  • EN
  • DE

AP9435GP

Part No AP9435GP
Manufacturer Advanced Power Electronics Corp.
Catalog Hard To Find
Description Low Gate Charge, Simple Drive Requirement
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Power Electronics Corp.
Win Source Part Number 1146045-AP9435GP
Manufacturer Homepage www.a-power.com.tw
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AP9435GP CAD Model

Description

The AP9435GP is a P-channel enhancement-mode MOSFET from Advanced Power Electronics Corp. designed for a wide range of power management applications. It is known for its efficient performance, low on-resistance, and fast switching speed. This MOSFET is commonly used in portable devices, load switching, and battery management systems.

Applications:

  • Load Switching: Used to control power to various components in a system.
  • Battery Management Systems: Protects batteries from overcharging and discharging.
  • DC-DC Conversion: Efficiently converts DC voltage levels.
  • Power Management in Portable Devices: Optimizes power usage in smartphones, tablets, and laptops.

Features:

  • P-Channel Enhancement Mode: Allows for easy drive and control.
  • Low On-Resistance (RDS(on)): Minimizes power loss and increases efficiency.
  • Fast Switching Speed: Enables efficient operation in high-frequency circuits.
  • Low Gate Charge (Qg): Reduces switching losses and improves efficiency.
  • Lead-Free and RoHS Compliant: Environmentally friendly.

Benefits:

  • High Efficiency: Reduces power consumption and heat generation.
  • Improved System Performance: Fast switching speed enhances overall system responsiveness.
  • Extended Battery Life: Optimizes power usage in portable devices.
  • Reliable Operation: Robust design ensures stable performance in various operating conditions.
  • Environmentally Friendly: Complies with environmental regulations.

Additional Details:

The AP9435GP typically comes in a SOP-8 package. It has a drain-source voltage (VDS) rating, gate-source voltage (VGS) rating, and continuous drain current (ID) rating. The RDS(on) value is a crucial parameter, indicating the resistance between the drain and source when the MOSFET is fully turned on; a lower RDS(on) results in less power dissipation and higher efficiency. This MOSFET is designed to provide efficient and reliable performance in a compact form factor, making it a popular choice for power management applications.

You May Also Be Interested in

STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Molex, LLC
FPC Connector
Need more? Email Us
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess