EN
  • EN
  • DE

AP9575GS-HF

Part No AP9575GS-HF
Manufacturer Advanced Power Electronics Corp.
Catalog Hard To Find
Description Lower Gate Charge, Simple Drive Requirement, Fast Switching Characteristic
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Power Electronics Corp.
Win Source Part Number 1146117-AP9575GS-HF
Manufacturer Homepage www.a-power.com.tw
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AP9575GS-HF CAD Model

Description

The AP9575GS-HF is a Halogen-Free P-channel enhancement mode power MOSFET from Advanced Power Electronics Corp. (APEC). It is designed for high-efficiency power switching applications such as load switching, power management, and battery protection. Its features include low on-resistance and fast switching speed. Being a P-Channel MOSFET, it is activated by a low gate voltage, making it suitable for high-side switching applications.

Applications

  • Load Switching
  • Power Management in Portable Devices
  • Battery Protection Circuits
  • High-Side Switching
  • DC-DC Converters

Features

  • Low On-Resistance (RDS(on)): Reduces conduction losses and improves efficiency.
  • High Switching Speed: Facilitates efficient operation in high-frequency switching circuits.
  • Logic Level Gate Drive: Allows for direct drive from microcontrollers and logic-level devices.
  • Avalanche Rated: Provides protection against voltage transients and spikes.
  • Halogen-Free: Environmentally friendly and RoHS compliant.

Benefits

  • Improved Efficiency: Lower RDS(on) minimizes power dissipation, enhancing overall efficiency.
  • Fast Switching: Reduces switching losses, thereby boosting performance in high-frequency operations.
  • Simplified Design: Logic level gate drive simplifies interface with control circuitry.
  • Enhanced Reliability: Avalanche rating ensures robustness against voltage transients.
  • Environmentally Friendly: Halogen-free composition meets environmental requirements.

Additional Details

The AP9575GS-HF is typically packaged in a SOP-8 or similar surface-mount package, designed for efficient heat dissipation. Proper PCB layout is crucial to minimize parasitic effects, which could impact switching performance. The datasheet provides comprehensive details on its electrical characteristics, including RDS(on) variations with gate voltage, gate charge, and thermal resistance. It is frequently utilized in power supplies, battery management systems, and high-side switching applications because of its high efficiency, ease of use, and environmental compliance. Its P-channel configuration makes it particularly suitable for applications where a low-side drive is not feasible.

You May Also Be Interested in

Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3835 $59.4425
370+ $0.3153 $116.6610
570+ $0.3049 $173.7930
785+ $0.2957 $232.1245
1,015+ $0.2853 $289.5795
1,355+ $0.2564 $347.4220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,500 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess