EN
  • EN
  • DE

AP9581GP-HF

Part No AP9581GP-HF
Manufacturer Advanced Power Electronics Corp.
Catalog Hard To Find
Description N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Power Electronics Corp.
Win Source Part Number 1146130-AP9581GP-HF
Manufacturer Homepage www.a-power.com.tw
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AP9581GP-HF CAD Model

Description

The AP9581GP-HF is a P-channel enhancement mode MOSFET from Advanced Power Electronics Corp. This MOSFET is designed for power management applications, including load switching and DC-DC conversion. The 'HF' suffix indicates that the device is Halogen-Free, which makes it compliant with environmental standards. Its low on-resistance contributes to reduced power loss and improved efficiency.

Applications:

      
  • Power Management
  •   
  • Load Switching
  •   
  • DC-DC Converters
  •   
  • Battery Management Systems
  •   
  • LED Lighting

Features:

      
  • P-Channel MOSFET
  •   
  • Low On-Resistance (RDS(on))
  •   
  • Halogen-Free
  •   
  • Surface Mount Package
  •   
  • Fast Switching Speed

Benefits:

      
  • Improved efficiency due to low on-resistance, minimizing power loss.
  •   
  • Environmentally friendly due to Halogen-Free construction.
  •   
  • Compact size suitable for space-constrained applications because of the surface mount package.
  •   
  • Faster switching speed for improved performance in high-frequency applications.
  •   
  • Enhanced thermal performance for greater reliability.

Additional Details:

The AP9581GP-HF has specific voltage and current ratings that should be considered during circuit design, as detailed in the datasheet. It is commonly used in portable devices and other applications where energy efficiency is crucial. The Halogen-Free attribute is increasingly important for manufacturers seeking to meet environmental regulations. The device is typically available in a standard surface mount package, facilitating automated assembly and efficient thermal management. The detailed specifications should be consulted to ensure proper application and performance.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $0.9663
Samsung
Need more? Email Us
Texas Instruments
EXCALIBUR LOW-NOISE HIGH-SPEED PRECISION OPERATIONAL AMPLIFIERS
Lowest to $2.3024
Mini-Circuits
RF Transformer
Lowest to $5.7750
NXP / Nexperia
Need more? Email Us
Microsemi Corporation
Fusion Family of Mixed Signal FPGAs | IC FPGA 172 I/O 484FBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
Need more? Email Us
Analog Devices Inc.
IC RF SWITCH SP4T 3.5GHZ 16QSOP
Lowest to $3.8836

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess