EN
  • EN
  • DE

AP9971AGJ

Part No AP9971AGJ
Manufacturer Advanced Power Electronics Corp.
Catalog Hard To Find
Description N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Power Electronics Corp.
Win Source Part Number 1146194-AP9971AGJ
Manufacturer Homepage www.a-power.com.tw
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AP9971AGJ CAD Model

Description

The AP9971AGJ is an N-Channel enhancement mode power MOSFET from Advanced Power Electronics Corp. (APEC). This MOSFET is designed for a variety of power management applications, providing a combination of low on-resistance and fast switching speeds for enhanced efficiency and performance. It is commonly used in DC-DC converters, power supplies, and motor control circuits.

Applications:

  • DC-DC Converters: Used for efficient voltage conversion in a range of electronic devices.
  • Power Supplies: Employed in the design of stable and efficient power supplies.
  • Motor Control: Suitable for controlling the speed and torque of motors with high efficiency.
  • Load Switching: Manages power delivery to different loads effectively.

Features:

  • N-Channel Enhancement Mode: Conducts when a positive voltage is applied to the gate.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses and improves efficiency.
  • Fast Switching Speed: Allows for quick and efficient switching operations.
  • Low Gate Charge (Qg): Reduces the energy required to drive the MOSFET.
  • Surface Mount Package: Enables automated assembly and compact designs.

Benefits:

  • High Efficiency: Low on-resistance reduces power dissipation, leading to increased efficiency.
  • Reduced Heat Generation: Lower power losses result in less heat, improving system reliability.
  • Improved Performance: Fast switching speed enhances overall system performance.
  • Compact Design: Surface mount package allows for smaller, denser designs.

Additional Details:

Key parameters for the AP9971AGJ include drain-source voltage (VDS), gate-source voltage (VGS), continuous drain current (ID), and pulsed drain current (IDM). Designers should refer to the APEC datasheet for detailed electrical characteristics, thermal performance data, and application guidelines to ensure optimal performance in their specific applications. Its combination of low on-resistance and fast switching capabilities makes it well-suited for use in power management circuits requiring high efficiency and minimal power loss.

You May Also Be Interested in

Vishay
Need more? Email Us
Vishay
SENSOR REMOTE REC 36.0KHZ 30M
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Quad Bilateral Switch | IC SWITCH QUAD 1X2 14SOIC
Lowest to $0.3639
ON Semiconductor
Lowest to $7.9822
Vishay
Need more? Email Us
Lattice Semiconductor Corporation
Need more? Email Us
STMicroelectronics
Lowest to $1.4553
RF Micro Devices
Lowest to $2.8390

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess