EN
  • EN
  • DE

AP9980GM-HF

Part No AP9980GM-HF
Manufacturer Advanced Power Electronics Corp.
Catalog Miscellaneous
Description Single Drive Requirement
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Advanced Power Electronics Corp.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817435-AP9980GM-HF
Ultra Librarian 3D Model Ultra Librarian AP9980GM-HF CAD Model

Description

The AP9980GM-HF is an N-channel enhancement mode power MOSFET manufactured by Advanced Power Electronics Corp (APEC). This MOSFET is designed for high-efficiency power switching applications, such as synchronous rectification in DC-DC converters, motor control, and power management in portable devices. It features low on-resistance and fast switching speed, contributing to improved system performance.

Applications

  • Synchronous Rectification in DC-DC Converters
  • Motor Control
  • Power Management in Portable Devices
  • Load Switching
  • Battery Management Systems

Features

  • N-Channel Enhancement Mode: Provides efficient power switching.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses.
  • Fast Switching Speed: Reduces switching losses.
  • Avalanche Rated: Provides robustness against voltage transients.
  • Lead-Free, Halogen-Free: Complies with environmental regulations.

Benefits

  • Increased Efficiency: Low RDS(on) minimizes power dissipation, improving overall system efficiency.
  • Reduced Switching Losses: Fast switching speed reduces switching losses, allowing for higher frequency operation.
  • Enhanced Reliability: Avalanche rating provides robustness against voltage transients, improving system reliability.
  • Environmentally Friendly: Lead-free and halogen-free construction complies with environmental standards.

Technical Specifications

  • Manufacturer: Advanced Power Electronics Corp. (APEC)
  • Part Number: AP9980GM-HF
  • Channel Type: N-Channel
  • Maximum Drain-Source Voltage (VDS): 30V (Typical Value - Please Confirm with Datasheet)
  • Gate-Source Voltage (VGS): ±20V (Typical Value - Please Confirm with Datasheet)
  • Continuous Drain Current (ID): 18A (Typical Value - Please Confirm with Datasheet)
  • On-Resistance (RDS(on)): Requires consulting the datasheet for the specific RDS(on) value at a given VGS and ID.
  • Gate Charge (Qg): Requires consulting the datasheet for the typical gate charge value.
  • Package: TO-252 (DPAK)

Note: For accurate and specific values for VDS, VGS, ID, RDS(on), and Qg, please refer to the official datasheet provided by Advanced Power Electronics Corp.

You May Also Be Interested in

IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Phoenix Contact
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Phoenix Contact
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,700 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess