EN
  • EN
  • DE

APQ04SN60CB

Part No APQ04SN60CB
Manufacturer Advanced Power Electronics Corp.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Advanced Power Electronics Corp.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817679-APQ04SN60CB
Ultra Librarian 3D Model Ultra Librarian APQ04SN60CB CAD Model

Description

The APQ04SN60CB is a Super Junction MOSFET from Advanced Power Electronics Corp. (APEC). This component is designed for high-voltage, high-efficiency power switching applications.

Applications

  • Power Factor Correction (PFC) circuits
  • Flyback converters
  • Forward converters
  • LED lighting ballasts
  • Uninterruptible Power Supplies (UPS)
  • Server power supplies

Features

  • 600V Drain-Source Voltage (VDS)
  • Low On-Resistance (RDS(on))
  • Low Gate Charge (Qg)
  • Fast Switching Speed
  • Avalanche Rated
  • RoHS Compliant
  • Halogen-Free

Benefits

  • High efficiency in power conversion due to low RDS(on)
  • Reduced switching losses due to fast switching speed and low Qg
  • Enhanced system reliability due to avalanche capability
  • Meets environmental regulations (RoHS and Halogen-Free)
  • Simplified thermal management
  • Optimized for high-frequency operation

Additional Details

The APQ04SN60CB Super Junction MOSFET is designed with advanced technology to minimize on-resistance and gate charge, resulting in improved efficiency and reduced power losses. The device's low RDS(on) significantly reduces conduction losses, while the low gate charge minimizes switching losses. The fast switching speed allows for higher frequency operation, leading to smaller and more efficient power supply designs. The avalanche rating provides added robustness and protection against voltage transients. APEC’s APQ04SN60CB is compliant with RoHS and Halogen-Free standards, aligning with environmental regulations. This MOSFET is specifically designed to meet the demands of modern power supply designs, providing a combination of high efficiency, reliability, and environmental compliance. Its characteristics make it suitable for a wide range of applications where efficient power conversion is crucial. For accurate design, refer to the manufacturer's datasheet for parameters such as RDS(on) at specific VGS and ID, thermal resistance, and other critical electrical characteristics.

You May Also Be Interested in

Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess