The APT12057LLL is a Power MOS 7® MOSFET from Microsemi, formerly Advanced Power Technology. This N-Channel enhancement mode MOSFET is designed for high-power switching applications, offering fast switching speeds and low on-resistance. It's commonly used in power supplies, motor control, and other high-frequency, high-efficiency applications.
Applications
- Switch Mode Power Supplies (SMPS)
- Uninterruptible Power Supplies (UPS)
- Motor control circuits
- DC-DC converters
- High-frequency inverters
Features
- Fast switching speeds
- Low on-resistance (RDS(on))
- High avalanche energy rating
- Temperature compensated gate threshold voltage
- RoHS compliant
Benefits
- Increased efficiency in power conversion
- Reduced power losses due to low RDS(on)
- Enhanced system reliability
- Simplified thermal management
- Environmentally friendly
Additional Details
The APT12057LLL has a drain-source voltage (VDS) rating of 1200V and a continuous drain current (ID) rating of 27A. It comes in a TO-247 package. Key specifications include a low gate charge (Qg), which contributes to its fast switching performance, and a high avalanche ruggedness, ensuring reliable operation under transient conditions. The device's low on-resistance minimizes conduction losses, making it ideal for high-efficiency power converters. The temperature-compensated gate threshold voltage improves stability over a wide range of operating temperatures.