The APT20M34BFLL is a Power MOS 8™ MOSFET manufactured by Advanced Power Technology (APT). It's designed for high-efficiency power switching applications. Due to its END-OF-LIFE status, finding detailed specifications may be challenging, but the Power MOS 8™ designation suggests advanced performance characteristics.
Applications:
- Switch Mode Power Supplies (SMPS)
- DC-DC Converters
- Motor Control
- Uninterruptible Power Supplies (UPS)
- High-Frequency Inverters
Features:
- Low On-Resistance (RDS(on)): Minimizes conduction losses.
- High Avalanche Energy: Provides robustness against voltage transients.
- Fast Switching Speed: Reduces switching losses and improves efficiency.
- Temperature Stability: Maintains consistent performance over a wide temperature range.
- Low Gate Charge: Reduces driving power requirements.
Benefits:
- Increased efficiency in power conversion applications.
- Improved reliability and robustness due to high avalanche energy capability.
- Reduced heat dissipation due to low on-resistance.
- Simplified gate drive circuitry due to low gate charge.
- Enhanced thermal performance for demanding applications.
Additional Details:
Given the '20M34' in the part number, a reasonable estimation would be a voltage rating around 200V and an on-resistance of approximately 34 milliohms. The 'BFLL' suffix likely indicates a specific package type and production lot. Power MOS 8™ technology generally offers improved switching performance and lower on-resistance compared to earlier generations of MOSFETs. The device is likely designed to operate at high frequencies and under high current conditions. Due to its EOL status, replacements or alternative components may be necessary for new designs. Always verify specifications with the manufacturer's datasheet before using this component.