The APT5014SFLL is a 500V, 29A Power MOS 7® MOSFET from Advanced Power Technology (APT). This MOSFET is designed for high-speed switching applications, providing efficient performance with low on-resistance (Rds(on)). It features APT's advanced Power MOS 7® technology, which ensures excellent ruggedness and avalanche capability, making it suitable for demanding power electronic applications.
Applications
- Switch Mode Power Supplies (SMPS)
- Power Factor Correction (PFC) circuits
- DC-DC converters
- Uninterruptible Power Supplies (UPS)
- Motor drives
Features
- Low On-Resistance (Rds(on)): Reduces conduction losses and improves efficiency.
- High Voltage Capability: 500V breakdown voltage for robust operation.
- High Current Capability: 29A continuous drain current.
- Fast Switching Speed: Reduces switching losses and improves efficiency.
- Avalanche Energy Rated: Ensures ruggedness and reliability in demanding applications.
- Power MOS 7® Technology: APT's advanced MOSFET technology for superior performance.
Benefits
- Improved Efficiency: Low Rds(on) and fast switching speed minimize power losses, leading to higher overall system efficiency.
- Enhanced Reliability: Avalanche energy rating ensures robust operation and long-term reliability.
- Simplified Design: The robust characteristics of the MOSFET simplify circuit design.
- Increased Power Density: High voltage and current capability allows for more compact and efficient power converter designs.
- Reduced Cooling Requirements: Lower power dissipation reduces the need for extensive cooling.
Additional Details
The APT5014SFLL is typically packaged in a TO-247 or similar through-hole package. Key specifications include a typical Rds(on) of 0.14 ohms, and a gate charge (Qg) of around 65 nC. It is designed to operate over a wide temperature range. Because this part is listed as END-OF-LIFE, it's advisable to check for available stock and consider alternative components for new designs.