EN
  • EN
  • DE

PT78ST105S

Part No PT78ST105S
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 5V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount - DC DC Converters
Mfr Texas Instruments
Series PT78ST100
Package Tray
Product Status Obsolete
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 9V
Voltage - Input (Max) 38V
Voltage - Output 1 5V
Current - Output (Max) 1.5A
Applications ITE (Commercial)
Features OTP, SCP
Temperature Range - Operating -40°C ~ 85°C
Efficiency 85%
Mounting Type Surface Mount
Package / Case 3-SMD Module
Size / Dimension 0.94" L x 0.90" W x 0.34" H (23.9mm x 22.9mm x 8.6mm)
Base Product Number PT78ST1
Standard Package 25 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Win Source Part Number 657742-PT78ST105S
Ultra Librarian 3D Model Ultra Librarian PT78ST105S CAD Model

Description

The PT78ST105S is a highly efficient, integrated switching regulator module designed and manufactured by Texas Instruments (TI). This innovative component is part of TI's PT78ST100 series, known for its compact size and ease of use. The PT78ST105S offers a fixed output voltage of 5V, making it an ideal choice for a wide range of applications requiring a stable and reliable power supply.

Key Features

  • Output Voltage: Provides a fixed 5V output, suitable for logic circuits and other standard 5V applications.
  • High Efficiency: With its switching regulator design, the PT78ST105S achieves high efficiency, reducing power loss and heat generation.
  • Wide Input Voltage Range: The module can operate with an input voltage range from 7V to 36V, accommodating various power sources and fluctuations.
  • Output Current: Capable of delivering up to 1.5A of continuous output current, it can power a broad array of devices and circuits.
  • Thermal Protection: Integrated thermal shutdown feature ensures the module operates within safe temperature limits, enhancing reliability.
  • Overcurrent Protection: The built-in overcurrent protection guards the module and connected devices against excessive current draw.
  • Easy Implementation: The SIP (Single In-line Package) form factor allows for straightforward integration into a variety of board layouts.
  • No External Components Required: Designed as a plug-and-play solution, it operates without the need for additional external components, simplifying the design process.

Applications

The PT78ST105S is versatile enough to be used in a multitude of applications, including but not limited to:

  • Industrial Controls
  • Telecommunication Equipment
  • Distributed Power Systems
  • Portable Devices
  • Consumer Electronics

Conclusion

In summary, the Texas Instruments PT78ST105S switching regulator module is a robust, efficient, and easy-to-use power solution that meets the needs of a diverse range of electronic applications. Its high efficiency, wide input voltage range, and comprehensive protection features make it an excellent choice for designers looking to implement a reliable power supply with minimal additional components.

You May Also Be Interested in

Natlinear
Boost Switching Regulator IC Adjustable 2.5V~28V 1 Output 2A SOT-23-6L
Lowest to $0.0641
P-DUKE Technology, Inc.
External/Internal Power Supply Accessories RoHS
Lowest to $34.9254
Cincon Electronics Co. LTD
EC4SAW-48S05N Cincon DC/DC Converters - Through Hole DC-DC Converter, 5 to 6 Watt, Wide 4:1 Input Range, 18-75VDC Input, 5VDC Output datasheet, inventory, & pricing.
Need more? Email Us
Silergy Corp
1MHz Step-down type Adjustable 3A WDFN-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2242
SG Micro Corp
Step-down type Adjustable 2A 500mV~4V TDFN-8AL(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
Texas Instruments
Step-down type 300kHz Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.9292
Silergy Corp
2.4MHz Step-down type Adjustable 712.5mV~1.5V 6A CSP-20(1.6x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4075
AIMTEC
AC DC Configurable Power Supply Modules
Lowest to $2.9105
SG Micro Corp
205kHz~2.2MHz Boost Adjustable 4.5V~20V 10A TQFN-13L(3x3.5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.6403

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $104.8873 $104.8873
2+ $101.5038 $203.0076
3+ $98.1204 $294.3612
4+ $87.9700 $351.8800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 734 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess