The Texas Instruments OPA4353EA/250G4 is a high-performance, quad operational amplifier (op-amp) designed for a wide range of applications. This precision op-amp is well-suited for use in high-speed data acquisition systems, active filters, and general-purpose analog circuits. It comes in a compact VSSOP-14 package, making it ideal for space-constrained applications.
Key Features
- High Speed: The OPA4353EA/250G4 offers a fast settling time and high slew rate, which are essential for high-speed signal processing applications.
- Low Distortion: The low harmonic distortion and noise characteristics of this op-amp ensure high-fidelity signal amplification, making it suitable for audio and precision measurement systems.
- Wide Bandwidth: With a wide bandwidth, this device can handle a broad range of frequencies, accommodating various signal types.
- Rail-to-Rail Output: The rail-to-rail output capability allows for a larger output voltage range, which is particularly beneficial in single-supply operations and maximizes dynamic range.
- Low Power Consumption: Designed for efficiency, the OPA4353EA/250G4 maintains excellent performance while minimizing power usage, perfect for battery-operated devices.
- Multiple Channels: As a quad op-amp, it integrates four independent op-amps in one package, reducing the overall component count and simplifying circuit design.
Applications
- Active Filtering
- Data Acquisition Systems
- Audio Processing
- Analog Signal Conditioning
- Test and Measurement Equipment
Technical Specifications
| Parameter |
Value |
| Number of Channels |
4 |
| Package/Case |
VSSOP-14 |
| Supply Voltage Range |
±2.5V to ±5.5V |
| Bandwidth |
38MHz |
| Slew Rate |
22V/µs |
| Operating Temperature Range |
-40°C to +125°C |
With its robust feature set and versatile performance capabilities, the Texas Instruments OPA4353EA/250G4 is a reliable choice for engineers and designers looking to enhance their electronic designs.