EN
  • EN
  • DE

AK150-3

Part No AK150-3
Manufacturer Assmann WSW Components
Catalog D - Sub Cables
Description CABLE ASSY DB09 TO DB25 SHLD 3M
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies - D-Sub Cables
Mfr Assmann WSW Components
Package Bulk
Product Status Active
1st Connector Receptacle, Female Sockets
2nd Connector Plug, Male Pins
Type DB09, DB25
Number of Positions 9, 25
Length 9.84' (3.00m)
Shielding Shielded
Color Beige, Individual (Round)
Usage Printer, Serial
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.42.9090
Win Source Part Number 1172609-AK150-3
Ultra Librarian 3D Model Ultra Librarian AK150-3 CAD Model

Description

The Assmann WSW Components D-Sub Cable is a versatile cable assembly designed for printer and serial applications. Assmann WSW Components D-Sub Cable is designed by Assmann WSW Components.

  • Application: Printer and Serial
  • Types: DB09 and DB25
  • Positions: 9 and 25
  • Color: Beige
  • Connector Type: Individual (Round) Color-Coded
  • Length: 9.84' (3.00m)
  • Shielded: Yes
  • Standard Package: 1 pcs
  • First Connector: Receptacle with Female Sockets
  • Second Connector: Plug with Male Pins
  • HTSUS Code: 8544.42.9090

You May Also Be Interested in

ITT Cannon, LLC
MICRO 100C S 48" RBW NI
Need more? Email Us
Phoenix Contact
CIR CABLE W/DSUB SCKT 50POS 2M
Need more? Email Us
StarTech.com
VGA VIDEO SPLITTER CABLE
Need more? Email Us
Tripp Lite
SCSI Double Shielded Cable (HD50 M/M), 6-ft.
Need more? Email Us
ITT Cannon, LLC
MICRO
Need more? Email Us
Advantech Corp
CABLE ASSY HPCN100/HPDB68 BLK 1M
Need more? Email Us
TE Connectivity
CABLE ASSY D-MIC-D 25P 457.2MM
Need more? Email Us
TE Connectivity
CABLE D-SUB-AMP37B/AE37G/AMP37B
Need more? Email Us
HARTING
CABLE ASSY DB09 SHLD BEIGE 2M
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess