EN
  • EN
  • DE
  • IT

2N5108

Part No 2N5108
Manufacturer Advanced Semiconductor
Catalog Hard To Find
Description NPN SILICON HIGH FREQUENCY TRANSISTOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Advanced Semiconductor
Win Source Part Number 1123923-2N5108
Manufacturer Homepage www.advancedsemiconductor.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2N5108 CAD Model

Description

The 2N5108 is a silicon NPN transistor designed for high-frequency amplifier and oscillator applications. It is manufactured by Advanced Semiconductor and is commonly found in older or specialized equipment.

Applications

  • VHF/UHF Amplifiers
  • Oscillators
  • Mixers
  • High-speed switching circuits
  • RF Communication equipment

Features

  • NPN Silicon Transistor
  • High Transition Frequency (fT)
  • Low Noise Figure
  • High Power Gain
  • Collector-Emitter Voltage (VCEO): Typically around 25V (Datasheets should be consulted for the precise rating)
  • Collector Current (IC): Typically around 50mA (Datasheets should be consulted for the precise rating)

Benefits

  • Excellent High-Frequency Performance: Suitable for demanding RF applications.
  • Low Noise: Minimizes unwanted signal interference.
  • Stable Operation: Provides reliable performance in various circuit configurations.
  • Easy to Integrate: Readily available in a standard through-hole package.
  • High Gain: Amplifies signals effectively, reducing the need for multiple amplifier stages.

Additional Details

The 2N5108 is typically housed in a TO-18 or similar through-hole package. Its high transition frequency makes it suitable for applications in the VHF and UHF bands. Proper biasing and impedance matching are crucial for optimal performance. Refer to the manufacturer's datasheet for detailed electrical characteristics, application notes, and safe operating area guidelines. The transistor's performance characteristics, such as gain and noise figure, are typically specified at particular frequencies and operating conditions, which should be carefully considered when designing circuits.

While the 2N5108 might be considered a 'hard to find' component today, it serves as a reliable option in legacy equipment or for hobbyists working on vintage electronics projects.

You May Also Be Interested in

Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess