EN
  • EN
  • DE

AIW-166K2

Part No AIW-166K2
Manufacturer Advantech Corp
Catalog RF Evaluation and Development Kits, Boards
Description INTEL WIRELESS 6E AX210 VPRO / AX210 series Transceiver; 802.11 a/b/g/n/ac/ax (Wi-Fi, WiFi, WLAN), Bluetooth® 5 Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Mfr Advantech Corp
Package Bulk
Type Transceiver; 802.11 a/b/g/n/ac/ax (Wi-Fi, WiFi, WLAN), Bluetooth® 5
Frequency 2.4GHz, 5GHz, 6GHz
For Use With/Related Products AX210
Supplied Contents Board(s), Antenna(s), Cable(s)
MSL Level 1 (Unlimited)
ECCN 5A992C
HTSUS 8517.62.0090
Other Names 1588-AIW-166K2
Standard Package 1
Win Source Part Number 1224362-AIW-166K2
Ultra Librarian 3D Model Ultra Librarian AIW-166K2 CAD Model

Description

The Advantech AIW-166K2 is an RF Evaluation and Development Kit designed to facilitate the development and testing of wireless communication systems. This kit provides a comprehensive platform for engineers to prototype and evaluate RF circuits and systems, specifically tailored for applications requiring robust wireless connectivity.

Applications:

  • Wireless sensor networks
  • IoT (Internet of Things) device development
  • Smart agriculture systems
  • Remote monitoring solutions
  • Wireless industrial automation

Features:

  • Integrated RF transceiver for various wireless protocols
  • Multiple antenna connectors for diverse configurations
  • On-board microcontroller for data processing and control
  • Flexible power supply options
  • Comprehensive software support with libraries and example code
  • Debug interface for real-time monitoring and debugging
  • Compact and robust design for easy integration into development environments

Benefits:

  • Accelerates RF system development and prototyping
  • Reduces development time and costs with pre-certified hardware
  • Facilitates rapid testing and optimization of wireless performance
  • Enhances design flexibility with customizable antenna configurations
  • Simplifies integration with existing systems using standard interfaces
  • Provides a reliable and stable platform for RF experimentation

Additional Details:

The AIW-166K2 typically supports a wide range of wireless communication standards, including but not limited to Wi-Fi, Bluetooth, Zigbee, and LoRa, depending on the specific transceiver integrated within the kit. The included software development kit (SDK) usually provides APIs and tools for configuring the RF parameters, managing communication protocols, and performing data analysis. The kit also often includes sample applications and tutorials to help developers quickly get started with their projects. The hardware is designed for easy access to all key signals and interfaces, allowing for seamless integration with other development tools and equipment.

You May Also Be Interested in

Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
MACOM Technology Solutions
CMPA851A050F EVALUATION BOARD
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Maxim Integrated
Need more? Email Us
Raytac
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $84.5152 $84.5152
2+ $81.8740 $163.7480
3+ $79.2330 $237.6990
4+ $76.5919 $306.3676
6+ $68.6686 $412.0116
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,800 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess