EN
  • EN
  • DE

PIC16C58B-04/SO

Part No PIC16C58B-04/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3KB OTP 18SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 4MHz
Number of I/O 12
Program Memory Size 3KB (2K x 12)
Program Memory Type OTP
Data RAM Size 73 x 8
Supply Voltage - Operating 3 V to 5.5 V
Oscillator Type External
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 18-SOIC
Win Source Part Number 061721-PIC16C58B-04/SO
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC16C58B-04/SO CAD Model

Description

Product Overview: PIC16C58B-04/SO from Microchip Technology

The PIC16C58B-04/SO from Microchip Technology is a high-performance, CMOS, fully-static, 8-bit microcontroller packed in a compact SOIC (Small Outline Integrated Circuit) package. This microcontroller is part of the renowned PIC microcontroller family, well-known for its ease of use, reliability, and versatility in various electronic applications.

Key Features

  • CPU: The PIC16C58B-04/SO features a powerful PIC architecture with a 12-bit program word and operates at a maximum speed of 4 MHz. The CPU is designed to efficiently handle a wide range of computational tasks, making it a suitable choice for embedded systems.
  • Memory: It comes with 3KB of on-chip program memory, ensuring ample space for application code. Although it does not have an internal data RAM, it utilizes its general-purpose register for variable storage.
  • I/O Ports: The device offers 12 I/O pins, which provide the flexibility to interface with a variety of peripherals and external devices. These pins are highly configurable and can support various digital functions.
  • Operating Voltage: The microcontroller operates within a voltage range of 2.5V to 5.5V, making it suitable for low-power applications and compatible with most 5V logic levels.
  • Temperature Range: It is designed to perform reliably across a wide temperature range, typically from -40°C to +85°C, ensuring stable operation in harsh environmental conditions.
  • Instruction Set: The PIC16C58B-04/SO benefits from a rich instruction set that allows for efficient program execution, including common operations like bit manipulation, arithmetic, and control instructions.
  • Packaging: The SOIC package ensures a small footprint, making it ideal for space-constrained applications.

Applications

The PIC16C58B-04/SO is a versatile microcontroller that can be used in various applications, including but not limited to:

  • Automotive systems
  • Industrial controls
  • Consumer electronics
  • Medical devices
  • Security systems
  • Telecommunication systems

With its robust feature set and the backing of Microchip Technology's reputation for quality, the PIC16C58B-04/SO is a reliable choice for designers and engineers looking to develop sophisticated and efficient electronic systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0808 $53.0504
30+ $3.3483 $100.4490
47+ $3.2437 $152.4539
64+ $3.1391 $200.9024
83+ $3.0344 $251.8552
111+ $2.7205 $301.9755
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,596 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess