EN
  • EN
  • DE

PS8-400ATX-ZE

Part No PS8-400ATX-ZE
Manufacturer Advantech Corp
Catalog Board Mount AC DC Converters
Description AC/DC CNVT 3.3V 5V 2X12V 2X-12V / AC DC Converters 6 Output 3.3V 5V 12V 12V 90 ~ 264 VAC Input
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - External/Internal (Off-Board)>AC DC Converters
Mfr Advantech Corp
Package Bulk
Product Status Obsolete
Number of Outputs 6
Voltage - Input 90 ~ 264 VAC
Voltage - Output 1 3.3V
Voltage - Output 2 5V
Voltage - Output 3 12V
Voltage - Output 4 12V
Voltage - Output 5 -12V
Voltage - Output 6 -12V
Current - Output 1 21 A
Current - Output 2 20 A
Current - Output 3 16 A
Current - Output 4 16 A
Current - Output 5 500 mA
Current - Output 6 300 mA
Power (Watts) 561W
Applications ITE (Commercial)
Temperature Range - Operating 0°C ~ 50°C
Features PFC, Standby Output, Universal Input
Mounting Type Chassis Mount
Dimension 5.91" L x 5.51" W x 3.39" H (150.0mm x 140.0mm x 86.0mm)
Approval Agency CCC, CE, cULus
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9530
Standard Package 1
Win Source Part Number 981161-PS8-400ATX-ZE
Ultra Librarian 3D Model Ultra Librarian PS8-400ATX-ZE CAD Model

Description

The Advantech Corp 981161-PS8-400ATX-ZE is an obsolete electronic component. It has six outputs, including 3.3V, 5V, 12V, 12V, -12V, and -12V.

  • Outputs: 3.3V, 5V, 12V, 12V, -12V, -12V
  • Power Rating: 561W
  • Application: ITE (Commercial)
  • Input: Universal
  • Features: PFC, Standby Output
  • Mounting: Chassis
  • Operating Temperature: 0°C to 50°C
  • Status: Obsolete

You May Also Be Interested in

Traco Power
DC DC CONVERTER 3.3V 2W
Lowest to $38.5805
Mean Well Enterprises Co., Ltd.
AC/DC Power Modules 5V 1A 5W 85-264Vin Encap PS
Lowest to $5.8073
Texas Instruments
1.5-A HIGH EFFICIENCY BUCK-BOOST
Lowest to $3.1679
Texas Instruments
4-V TO 16-V INPUT, DUAL 25-A, SI
Lowest to $39.6955
TDK-Lambda Americas Inc.
AC/DC CONVERTER 12V 300W
Lowest to $197.7141
Traco Power
DC DC CONVERTER 12V 101W
Lowest to $407.1454
Vicor Corporation
DC DC CONVERTER 28V 250W
Lowest to $381.8182
Cosel USA, Inc.
DC DC CONVERTER 24V
Lowest to $97.5524
Texas Instruments
HIGH-DENSITY, 36V, 0.8V-TO-16V O
Lowest to $13.6440

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess