EN
  • EN
  • DE

RPS-300ATX-ZE

Part No RPS-300ATX-ZE
Manufacturer Advantech Corp
Catalog Board Mount AC DC Converters
Description AC/DC CNVT 5V 3.3V +/-12V 2X-5V  /  Enclosed AC DC Converters 5 Output 5V 3.3V 12V -12V 100 ~ 240 VAC Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - External/Internal (Off-Board)>AC DC Converters
Mfr Advantech Corp
Package Bulk
Type Enclosed
Number of Outputs 5
Voltage - Input 100 ~ 240 VAC
Voltage - Output 1 5V
Voltage - Output 2 3.3V
Voltage - Output 3 12V
Voltage - Output 4 -12V
Voltage - Output 5 -5V
Voltage - Output 6 -5V
Current - Output 1 25 A
Current - Output 2 18 A
Current - Output 3 16 A
Current - Output 4 500 mA
Current - Output 5 500 mA
Power (Watts) 385W
Applications ITE (Commercial)
Features Standby Output
Mounting Type Chassis Mount
Dimension 7.28" L x 5.91" W x 3.39" H (184.9mm x 150.1mm x 86.1mm)
Approval Agency CB, CCC, TUV, UL
Base Product Number RPS-300
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9530
Standard Package 1
Win Source Part Number 1174034-RPS-300ATX-ZE
Ultra Librarian 3D Model Ultra Librarian RPS-300ATX-ZE CAD Model

Description

The Advantech Corp RPS-300ATX-ZE is an enclosed type power supply with a power output of 385W.

  • Voltage Outputs: 5V, 3.3V, 12V, -12V, and -5V
  • Minimum Load: Not specified
  • Mounting: Chassis mounting
  • Dimensions: 7.28" L x 5.91" W x 3.39" H (184.9mm x 150.1mm x 86.1mm)
  • Applications: ITE (Commercial)
  • Approvals: CB, CCC, TUV, UL
  • Compliance: EAR99 compliant and is not affected by REACH
  • Current Output: 25 A, 18 A, 16 A, 500 mA, and 500 mA for outputs 1 to 5, respectively

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
AC/DC Power Modules 5V 1A 5W 85-264Vin Encap PS
Lowest to $7.3309
Polytronics Technology Corp
AC-DC POWER MODULE 10VDC OUTPUT
Need more? Email Us
Omron
PS 50W 24V DIR MNT PLUG CON
Need more? Email Us
Polytronics Technology Corp
AC-DC POWER MODULE 15VDC OUTPUT
Need more? Email Us
Omron
AC/DC CONVERTER 12V 30W
Need more? Email Us
AIMTEC
AC/DC Converter 10V 50W
Need more? Email Us
Omron
PS 15W 24V DIR MNT PLUG CON
Need more? Email Us
Polytronics Technology Corp
AC/DC CONVERTER 5V +/-15V
Need more? Email Us
Polytronics Technology Corp
AC-DC POWER MODULE 24VDC OUTPUT
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess